EN
  • EN
  • DE

TLC1543IDBRG4

Part No TLC1543IDBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 38KSPS 11CH 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 38k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Win Source Part Number 054893-TLC1543IDBRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC1543IDBRG4 CAD Model

Description

The TLC1543IDBRG4 is a precision, high-performance 10-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet a wide range of applications in the industrial, automotive, and consumer electronics sectors. This integrated circuit is capable of converting analog input signals into digital data with accuracy and speed, making it an ideal choice for systems that require reliable data acquisition.

Key Features:

  • 10-bit resolution: Offers fine granularity for analog signal conversion, ensuring detailed and accurate digital representation of the input signal.
  • High-speed serial interface: Allows for quick data transfer to microcontrollers or digital signal processors, which is essential for real-time applications.
  • Low power consumption: The device operates with minimal power, making it suitable for battery-powered or energy-efficient systems.
  • Multiple analog inputs: Features up to 11 analog inputs, providing flexibility for monitoring various sensors or signals within a single chip.
  • Auto-increment channel selection: Simplifies the design by automatically cycling through the input channels, reducing the need for complex control software.
  • Wide operating temperature range: Ensures reliable operation in extreme environments, which is critical for automotive and industrial applications.

Applications:

  • Data acquisition systems: For capturing and processing analog signals in scientific and engineering setups.
  • Process control: Ideal for monitoring and controlling industrial processes with precision.
  • Battery-powered devices: Suitable for portable electronics where power efficiency is crucial.
  • Automotive systems: Can be used in vehicle diagnostics and sensor monitoring.
  • Consumer electronics: Enhances the functionality of home appliances and entertainment systems with analog inputs.

The TLC1543IDBRG4 comes in a small-outline integrated circuit (SOIC) package, which is designed for space-saving on printed circuit boards (PCBs). Its robust design and comprehensive feature set make it a versatile choice for designers looking to integrate ADC functionality into their systems with minimal complexity and maximum efficiency.

With Texas Instruments' reputation for quality and support, the TLC1543IDBRG4 stands out as a reliable component for precision analog-to-digital conversion in a multitude of applications.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess