EN
  • EN
  • DE

AT89C51ED2-IM

Part No AT89C51ED2-IM
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Flash Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148784-AT89C51ED2-IM
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C51ED2-IM CAD Model

Description

The AT89C51ED2-IM is a high-performance 8-bit microcontroller from Atmel (now Microchip Technology) based on the 8051 architecture. It's designed for embedded control applications requiring a substantial amount of on-chip memory and advanced features. The 'ED2' designation indicates enhancements like increased Flash memory and additional peripherals.

Applications:

  • Industrial Control: Implementing control algorithms and data acquisition in industrial automation systems.
  • Motor Control: Driving and controlling electric motors in various applications, such as robotics and appliances.
  • Embedded Systems: Serving as the central processing unit in a wide range of embedded devices.
  • Instrumentation: Processing and controlling data in measurement and testing equipment.
  • Consumer Electronics: Controlling functionality in appliances, remote controls, and other consumer devices.

Features:

  • 8051 Architecture: Based on the industry-standard 8051 instruction set.
  • 64 KB Flash Memory: Provides ample storage for program code.
  • 1792 Bytes of RAM: Offers sufficient memory for data storage and manipulation.
  • 32 Programmable I/O Lines: Allows for flexible interfacing with external devices.
  • Three 16-bit Timers/Counters: Facilitates timing and counting operations.
  • UART (Universal Asynchronous Receiver/Transmitter): Enables serial communication with other devices.
  • SPI and I2C Interfaces: Supports serial communication using SPI and I2C protocols.
  • Watchdog Timer: Prevents program lockup and ensures system reliability.
  • Power-Down Modes: Reduces power consumption in idle states.

Benefits:

  • High Performance: Delivers high processing speed for demanding applications.
  • Large Memory Capacity: Provides ample storage for program code and data.
  • Versatile I/O: Offers flexible interfacing with a wide range of external devices.
  • Easy Programming: Supports standard 8051 programming tools and techniques.
  • Low Power Consumption: Minimizes energy consumption in battery-powered devices.
  • Reduced System Cost: Integrates many features into a single chip, reducing the need for external components.

Technical Specifications:

  • Core: 8051
  • Flash Memory: 64 KB
  • RAM: 1792 Bytes
  • I/O Pins: 32
  • Timers/Counters: 3 x 16-bit
  • UART: 1
  • SPI: 1
  • I2C: 1
  • Operating Voltage: 4.0V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: PQFP, TQFP

Note: The AT89C51ED2-IM is marked as END-OF-LIFE. Consider using newer microcontrollers from Microchip or other manufacturers. Always consult the official datasheet for detailed specifications and application information.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess