EN
  • EN
  • DE

ADM1034ARQZ

Part No ADM1034ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description Thermal Monitor and Fan Speed (RPM) Controller | IC THERM/FAN SPEED CTRLR 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, External Sensor
Accuracy ±1°C
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADM1034A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140580-ADM1034ARQZ
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1034ARQZ CAD Model

Description

Product Overview: ADM1034ARQZ by ON Semiconductor

The ADM1034ARQZ is a sophisticated, dual-channel digital thermometer and under/over-temperature alarm, designed to monitor thermal conditions in personal computers and other electronic equipment. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this device is an essential component for thermal management solutions.

Key Features

  • Dual-Channel Sensing: The ADM1034ARQZ can monitor the temperature of both its own die as well as a remote thermal diode, which can be located on a CPU or GPU. This dual-channel approach allows for precise monitoring of critical system temperatures.
  • High Accuracy: With an accuracy of ±1°C for both local and remote temperature readings, the device ensures reliable monitoring and control of system temperatures.
  • Programmable Under/Over-Temperature Alarms: The device features programmable alarms that trigger when temperatures exceed predefined thresholds, helping prevent overheating and potential damage to the system.
  • I²C-Compatible Interface: The ADM1034ARQZ communicates via a two-wire I²C serial interface, which is widely used for system monitoring and control. This interface supports System Management Bus (SMBus) time-out protocol.
  • Adjustable Hysteresis and Filter Options: Users can set hysteresis levels and filter options to fine-tune the monitoring system to specific application needs.
  • Low Power Consumption: Designed for efficiency, the ADM1034ARQZ operates with low power consumption, making it suitable for energy-sensitive applications.

Applications

The ADM1034ARQZ is ideally suited for a range of applications that require accurate thermal monitoring. It is commonly used in:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunications Equipment
  • Electronic Test Equipment

This device is housed in a compact 16-lead QSOP package, making it suitable for space-constrained applications. With its comprehensive feature set and reliable performance, the ADM1034ARQZ by ON Semiconductor is a top choice for designers looking to enhance system reliability and performance through effective thermal management.

You May Also Be Interested in

ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess