EN
  • EN
  • DE

AT89C51SND1C-7HRJL

Part No AT89C51SND1C-7HRJL
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817987-AT89C51SND1C-7HRJL
Ultra Librarian 3D Model Ultra Librarian AT89C51SND1C-7HRJL CAD Model

Description

The AT89C51SND1C-7HRJL is a high-performance 8-bit microcontroller based on the industry-standard 80C51 architecture. Manufactured by Atmel, this microcontroller offers a versatile and cost-effective solution for a wide range of embedded applications. It incorporates a powerful processing core, substantial memory resources, and a rich set of peripherals, making it suitable for complex control and communication tasks.

Applications:

  • Industrial control systems
  • Consumer electronics
  • Motor control
  • Security systems
  • Instrumentation

Features:

  • 8-bit 80C51 core
  • On-chip Flash memory for program storage
  • On-chip RAM for data storage
  • Multiple I/O ports for interfacing with external devices
  • Timers/counters for timing and counting functions
  • Serial communication interfaces (UART) for serial data transfer
  • Interrupt handling capability for real-time event processing
  • Power-saving modes for low-power operation

Benefits:

  • High performance: The 80C51 core provides efficient processing capabilities for demanding applications.
  • Flexibility: The combination of Flash memory, RAM, and peripherals allows for versatile system design.
  • Cost-effectiveness: This microcontroller offers a competitive price point for budget-conscious projects.
  • Easy to use: The well-established 80C51 architecture and available development tools simplify software development.
  • Reliability: Atmel's reputation for quality ensures dependable operation in harsh environments.

Additional Details:

The AT89C51SND1C-7HRJL operates at a specified clock frequency (7MHz). It includes features like programmable timers, serial ports and multiple I/O pins which provides flexibility in designs. Its on-chip Flash memory allows for easy reprogramming and updates in the field. This microcontroller operates within a specific voltage range (typically 5V), and its power consumption is relatively low, making it suitable for battery-powered applications. Furthermore, the interrupt handling capabilities enable real-time responsiveness to external events, enhancing its suitability for control applications.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess