EN
  • EN
  • DE

AT93C46D

Part No AT93C46D
Manufacturer Atmel
Catalog END - OF - LIFE
Description Three-wire Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148983-AT93C46D
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT93C46D CAD Model

Description

The AT93C46D is a 1-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) utilizing a 3-wire serial interface, manufactured by Atmel (now Microchip Technology). It is designed for a variety of low-density, non-volatile data storage applications. While designated as END-OF-LIFE, it historically provided a compact and reliable solution for storing small amounts of data in embedded systems.

Applications

  • Storage of configuration settings in consumer electronics.
  • Storage of calibration data in instrumentation equipment.
  • Storage of serial numbers and identification information.
  • Storage of user preferences in various devices.
  • Security code storage.

Features

  • 1 Kbit (128 x 8 or 64 x 16) EEPROM.
  • 3-wire Serial Interface.
  • Low-voltage Operation.
  • Self-Timed Write Cycle.
  • High Reliability.
  • Write Protect Feature.

Benefits

  • Non-volatile storage ensures data retention even when power is removed.
  • Simple 3-wire interface allows easy integration with microcontrollers.
  • Low-voltage operation makes it suitable for battery-powered applications.
  • Self-timed write cycle simplifies software control.
  • High reliability ensures data integrity over a long lifespan.
  • Write protect feature prevents accidental data corruption.

Additional Details

The AT93C46D offers flexibility in memory organization through an ORG pin, allowing selection between x8 and x16 modes. It features a self-timed write cycle, minimizing software overhead. The device is available in various packages, including SOIC and TSSOP. Key specifications include supply voltage range, operating temperature range, and endurance (number of write cycles). Being an end-of-life component, new designs should consider alternative memory solutions from Microchip Technology or other manufacturers. Legacy systems utilizing the AT93C46D may require careful management of existing inventory for ongoing maintenance and repairs. Detailed technical specifications are available in the device datasheet from Microchip Technology, including timing diagrams, electrical characteristics, and packaging information.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess