EN
  • EN
  • DE

AT93C56AU3-10UU-1.8

Part No AT93C56AU3-10UU-1.8
Manufacturer Atmel
Catalog END - OF - LIFE
Description Three-wire Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148997-AT93C56AU3-10UU-1.8
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT93C56AU3-10UU-1.8 CAD Model

Description

The AT93C56AU3-10UU-1.8 is a 2Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) with a 3-wire interface, designed for low-voltage operation. This device provides a reliable and efficient solution for non-volatile data storage in various applications.

Applications:

  • Consumer Electronics: Set-top boxes, DVD players, remote controls
  • Automotive: Car radios, dashboard controls
  • Industrial Control: Programmable logic controllers (PLCs), data loggers
  • Medical Devices: Patient monitoring equipment, portable medical devices
  • Identification and Security: RFID tags, access control systems

Features:

  • 2Kbit (256 x 8 or 128 x 16) EEPROM
  • Low-voltage operation: 1.8V
  • 3-wire serial interface (Microwire compatible)
  • Self-timed write cycle
  • High reliability: 1,000,000 erase/write cycles
  • Data retention: 100 years
  • 8-lead UDFN package (UU)

Benefits:

  • Low power consumption makes it suitable for battery-powered applications.
  • Compact UDFN package saves board space.
  • Simple 3-wire interface simplifies integration with microcontrollers.
  • High endurance and data retention ensure data integrity.
  • Cost-effective solution for non-volatile memory storage.

Additional Details:

The AT93C56AU3-10UU-1.8 operates at a maximum clock frequency of 1 MHz and offers a typical write cycle time of 5ms. It is organized as either 256 bytes x 8 bits or 128 words x 16 bits, selectable through the ORG pin. The device features a self-timed write cycle, freeing up the microcontroller for other tasks during the write operation. Its high endurance and data retention characteristics make it ideal for storing configuration data, calibration constants, and other critical information that needs to be preserved even when power is removed. The 8-lead UDFN package is designed for surface mount assembly and provides a small footprint, making it suitable for applications where board space is limited. The 1.8V operating voltage is especially advantageous in low-power systems, contributing to overall energy efficiency.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess