EN
  • EN
  • DE
  • IT

ATA5756

Part No ATA5756
Manufacturer Atmel
Catalog END - OF - LIFE
Description UHF ASK/FSK TRANSMITTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149047-ATA5756
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5756 CAD Model

Description

The ATA5756 is a UHF ASK/FSK Transmitter manufactured by Atmel (now Microchip Technology). It is designed for automotive and industrial remote control applications. This transmitter supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, offering flexibility in communication protocols. Though listed as END-OF-LIFE, the ATA5756 was previously a common choice for remote keyless entry systems and other short-range wireless communication devices.

Applications

  • Remote Keyless Entry (RKE) systems in automobiles.
  • Tire Pressure Monitoring Systems (TPMS).
  • Remote control applications in industrial settings.
  • Garage door openers.
  • Alarm systems.

Features

  • UHF ASK/FSK Transmitter.
  • Frequency range: 300 MHz to 950 MHz.
  • Programmable output power.
  • Low current consumption.
  • Supports multiple data rates.
  • Integrated PLL.

Benefits

  • Flexibility in modulation schemes (ASK/FSK) allows for optimization of communication performance.
  • Programmable output power enables adjustment of transmission range.
  • Low current consumption extends battery life in portable devices.
  • Wide frequency range supports various regional regulations.
  • Integrated PLL simplifies circuit design.

Additional Details

The ATA5756 requires an external microcontroller for data processing and control. It includes a Phase-Locked Loop (PLL) for accurate frequency generation. The output power is programmable, allowing the designer to optimize the transmission range based on the application requirements. Due to its End-of-Life status, newer designs should consider alternative transmitter solutions. However, it remains relevant for maintaining existing systems. The device datasheet from Microchip provides detailed information regarding RF performance, electrical characteristics, and application notes. This information is essential for proper design and implementation.

You May Also Be Interested in

B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180
Rohm Semiconductor
Dual 4-channel analog multiplexer / demultiplexer
Need more? Email Us
Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.5210 $68.1680
19+ $6.9919 $132.8461
29+ $6.7733 $196.4257
40+ $6.5547 $262.1880
52+ $6.3361 $329.4772
69+ $5.6815 $392.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess