EN
  • EN
  • DE

ATA6625C

Part No ATA6625C
Manufacturer Atmel
Catalog END - OF - LIFE
Description Linear Low-drop Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149073-ATA6625C
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATA6625C CAD Model

Description

The ATA6625C is a fully integrated LIN (Local Interconnect Network) transceiver with a voltage regulator. Designed by Microchip (formerly Atmel), it's tailored for automotive and industrial applications where reliable and cost-effective communication is crucial. It combines the physical layer interface to the LIN bus with a 5V voltage regulator, reducing external component count and simplifying system design. This device is commonly used in body electronics, sensor interfaces, and other distributed control systems.

Applications:

  • Automotive body control modules (BCM)
  • Automotive door control systems
  • Automotive lighting control systems
  • Automotive seat control systems
  • Automotive mirror control systems
  • Industrial sensor networks using LIN
  • General-purpose LIN communication interfaces

Features:

  • LIN transceiver compliant with LIN specification 2.0, 2.1, 2.2, 2.2A and SAE J2602
  • Integrated 5V voltage regulator with short-circuit and overtemperature protection
  • Low quiescent current in sleep mode
  • Wake-up capability via LIN bus
  • Overtemperature protection for the LIN transceiver
  • Short-circuit protection for the LIN transceiver
  • Optimized for low electromagnetic emissions (EME)
  • Provides physical layer interface for LIN communication
  • Supports LIN bus speeds up to 20 kbps

Benefits:

  • Simplified system design with integrated voltage regulator
  • Reduced component count and PCB space requirements
  • Reliable LIN bus communication in harsh automotive environments
  • Low power consumption in sleep mode, extending battery life
  • Protection against overtemperature and short circuits, enhancing system robustness
  • Remote wake-up capability, enabling efficient power management
  • Compliant with industry standards for LIN bus communication, ensuring interoperability
  • Minimized electromagnetic emissions (EME), reducing interference with other electronic systems
  • Cost-effective solution for LIN bus applications

Additional Details:

The ATA6625C operates from a supply voltage typically ranging from 7V to 18V, which is suitable for automotive battery systems. The integrated 5V voltage regulator can supply current to other components in the system. The device includes a wake-up input that allows the microcontroller to be awakened via the LIN bus. Comprehensive protection features are incorporated, including overtemperature protection for both the voltage regulator and LIN transceiver, as well as short-circuit protection for the LIN transceiver. The device is designed to minimize electromagnetic emissions, which is essential for automotive applications. It supports bit rates up to 20 kbit/s as defined by the LIN standard. The ATA6625C is often available in a SOIC or QFN package.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0356 $60.5340
35+ $3.3114 $115.8990
55+ $3.2074 $176.4070
75+ $3.1046 $232.8450
97+ $3.0007 $291.0679
129+ $2.6912 $347.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess