EN
  • EN
  • DE

ATA6663-GAQW

Part No ATA6663-GAQW
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818010-ATA6663-GAQW
Ultra Librarian 3D Model Ultra Librarian ATA6663-GAQW CAD Model

Description

The ATA6663-GAQW is a single-chip LIN (Local Interconnect Network) transceiver with integrated voltage regulator manufactured by Microchip (formerly Atmel). It provides a physical interface between a microcontroller and a LIN bus, enabling communication in automotive and industrial applications.

Applications

  • Automotive body electronics: Used in door modules, lighting control, and seat control systems.
  • Automotive sensor interfaces: Enables communication with sensors such as temperature sensors, pressure sensors, and position sensors.
  • Industrial automation: Implemented in industrial control systems for communication between devices.
  • HVAC systems: Used in heating, ventilation, and air conditioning systems for control and monitoring.
  • White goods: Integrated into appliances such as washing machines and refrigerators for communication and control.

Features

  • LIN transceiver: Complies with LIN standards for reliable communication.
  • Integrated voltage regulator: Provides a stable power supply for the microcontroller and other components.
  • Low power consumption: Optimized for battery-powered applications.
  • Overvoltage protection: Protects the device from voltage spikes on the LIN bus.
  • Short-circuit protection: Prevents damage from short circuits on the LIN bus.
  • Wake-up functionality: Allows the microcontroller to be woken up remotely via the LIN bus.

Benefits

  • Reliable LIN communication: Ensures robust communication between devices on the LIN bus.
  • Simplified system design: Integrated voltage regulator reduces the number of external components.
  • Extended battery life: Low power consumption allows for longer operating times in battery-powered applications.
  • Robust protection: Overvoltage and short-circuit protection enhance system reliability.
  • Remote wake-up capability: Enables remote activation of the microcontroller.

The ATA6663-GAQW is a versatile and reliable LIN transceiver that simplifies the design of LIN-based communication systems. Its integrated features and robust protection make it an ideal choice for automotive and industrial applications.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9656 $57.9360
150+ $0.7923 $118.8450
230+ $0.7676 $176.5480
315+ $0.7428 $233.9820
405+ $0.7181 $290.8305
540+ $0.6438 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess