EN
  • EN
  • DE

ATF20V8BQL-25SI

Part No ATF20V8BQL-25SI
Manufacturer Atmel
Catalog END - OF - LIFE
Description High- Performance EE PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1149212-ATF20V8BQL-25SI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF20V8BQL-25SI CAD Model

Description

The ATF20V8BQL-25SI is a programmable logic device (PLD) manufactured by Atmel. This device is a member of the ATF20V8 family of erasable programmable logic devices (EPLDs). These EPLDs are designed for implementing a variety of logic functions, offering flexibility and customization for digital circuit design.

Applications

  • Address Decoders: Used for decoding memory addresses in embedded systems and computer systems.
  • State Machines: Implements sequential logic for controlling processes and managing system states.
  • Peripheral Control: Controls peripherals and interfaces in embedded systems, such as displays, sensors, and communication interfaces.
  • Glue Logic: Provides interface and control logic for connecting different integrated circuits in a system.
  • Timing Control: Generates and manages timing signals for various digital circuits.

Features

  • Universal Architecture: Supports a variety of logic functions with a configurable architecture.
  • Low Power: Operates at low power levels, making it suitable for battery-powered applications.
  • High Speed: Offers fast propagation delays, allowing for high-speed operation in digital circuits. The -25 indicates a 25ns propagation delay.
  • Electrically Erasable: Can be electrically erased and reprogrammed, allowing for easy design changes and updates.
  • TTL Compatible: Compatible with TTL logic levels, simplifying integration with other digital circuits.
  • Programmable Output Polarity: Allows for programming the output polarity of the logic functions.
  • Input Transition Detection: Can detect transitions on input signals, enabling edge-triggered logic.

Benefits

  • Design Flexibility: Offers a flexible platform for implementing a variety of logic functions.
  • Reduced Board Space: Integrates multiple logic functions into a single chip, reducing board space and component count.
  • Simplified Design: Simplifies digital circuit design by providing a configurable logic device.
  • Faster Time-to-Market: Allows for rapid prototyping and design changes, reducing time-to-market.
  • Lower Cost: Offers a cost-effective solution for implementing digital logic functions.

Additional Details

The ATF20V8BQL-25SI typically operates from a 5V power supply. The specific operating temperature range and package type are available in the Atmel datasheet. It is crucial to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended programming procedures. Programming is often done using a dedicated PLD programmer. The 'SI' likely indicates the package type, which is likely a small outline integrated circuit package. This device is commonly programmed with industry-standard PLD programming tools.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess