EN
  • EN
  • DE

ATMXT1664T3ES-C2U

Part No ATMXT1664T3ES-C2U
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818038-ATMXT1664T3ES-C2U
Ultra Librarian 3D Model Ultra Librarian ATMXT1664T3ES-C2U CAD Model

Description

The ATMXT1664T3ES-C2U is a touchscreen controller IC manufactured by Atmel (now Microchip Technology). It belongs to the maXTouch family, renowned for its advanced capacitive touchscreen capabilities. This controller is designed for larger touchscreen displays and offers features such as multi-touch support, glove touch, and hover detection.

Applications:

  • Automotive Displays: Touchscreen interface for car infotainment systems.
  • Large Tablets: Touchscreen interface for larger tablet computers.
  • Industrial Displays: Touchscreen interface for industrial control panels.
  • All-in-One PCs: Touchscreen interface for all-in-one computers.

Features:

  • Capacitive Touchscreen Controller: Designed for capacitive touch sensing.
  • Multi-Touch Support: Supports multiple simultaneous touch points.
  • Glove Touch: Enables touch detection while wearing gloves.
  • Hover Detection: Detects the presence of a finger or stylus above the screen.

Benefits:

  • Enhanced User Experience: Provides a responsive and intuitive touch interface.
  • Versatile Touch Input: Supports glove touch and hover detection for diverse use cases.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Robust Noise Immunity: Minimizes the impact of electrical noise on touch detection.

Additional Details:

The ATMXT1664T3ES-C2U typically communicates with the host processor via I2C or SPI interface. It features advanced algorithms for touch processing and noise filtering. For detailed specifications, including touch resolution, communication interface, and operating temperature range, refer to the Microchip Technology datasheet for the ATMXT1664T3ES-C2U. It is commonly used in automotive displays, large tablets, and industrial control panels requiring a robust and versatile touchscreen interface.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess