EN
  • EN
  • DE

ATMXT336TES-NHU

Part No ATMXT336TES-NHU
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818046-ATMXT336TES-NHU
Ultra Librarian 3D Model Ultra Librarian ATMXT336TES-NHU CAD Model

Description

The ATMXT336TES-NHU is a touchscreen controller from Microchip (formerly Atmel), part of the maXTouch family. It is designed for use in a variety of touchscreen applications, offering advanced features such as multi-touch support, gesture recognition, and noise immunity. This controller is well-suited for applications requiring a reliable and responsive touch interface.

Applications:

  • Automotive Touchscreens
  • Industrial HMI (Human Machine Interface) Panels
  • Medical Devices
  • Consumer Electronics (Tablets, Smartphones)
  • Embedded Systems with Touch Displays

Features:

  • Advanced Multi-Touch Sensing: Supports multiple simultaneous touch points.
  • Gesture Recognition: Recognizes a variety of touch gestures.
  • Low Power Consumption: Optimized for battery-powered applications.
  • High Noise Immunity: Provides reliable performance in noisy environments.
  • Glove Touch Support: Detects touches even when the user is wearing gloves.
  • Hover Detection: Can detect objects hovering slightly above the screen surface.
  • Integrated Firmware: Simplifies integration and reduces development time.

Benefits:

  • Intuitive User Interface: Creates a natural and responsive touch experience.
  • Improved Reliability: Operates reliably under various environmental conditions.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Faster Time to Market: Pre-programmed firmware simplifies integration.
  • Enhanced User Experience: Supports advanced touch features.

Technical Specifications:

  • Sensing Technology: Mutual Capacitance
  • Number of Touch Channels: 336 (derived from part number)
  • Communication Interface: I2C or SPI
  • Operating Voltage: Typically 2.7V to 3.6V
  • Operating Temperature Range: Typically -40°C to +85°C
  • Package: TQFP or QFN (depending on specific variant)

The ATMXT336TES-NHU is typically configured and controlled via an I2C or SPI serial interface. It requires proper grounding and power supply filtering for optimal performance. Microchip provides software libraries and development tools to aid in the integration of this touchscreen controller.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess