The Atmel ATR2406-PNQG is a fully integrated single-chip FM transceiver designed for low-power wireless communication applications. This device is part of the Atmel Wireless portfolio and offers a compact and efficient solution for transmitting and receiving FM signals in various frequency bands.
Applications
- Wireless remote controls
- Wireless security systems
- Wireless sensor networks
- Low-power telemetry
- Home automation
- Industrial control
Features
- Single-chip FM transceiver
- Frequency range: 300 MHz to 930 MHz
- Low power consumption
- High sensitivity receiver
- Programmable transmit power
- FSK modulation
- Data rates up to 32 kbps
- SPI interface for configuration and control
- Integrated PLL and VCO
- Small package size
Benefits
- Enables low-power wireless communication
- Reduces system cost and complexity
- Provides reliable data transmission
- Easy to integrate into various applications
- Long battery life for portable devices
- Flexible frequency selection
Additional Details
The ATR2406-PNQG integrates all the necessary components for FM transmission and reception, including a frequency synthesizer, modulator, demodulator, and power amplifier. It operates on a single supply voltage and features a low-power sleep mode to conserve battery life. The SPI interface allows for easy configuration and control of the transceiver parameters. The high sensitivity receiver ensures reliable communication even in noisy environments. The device is available in a small package for space-constrained applications. Because this part is END-OF-LIFE, sourcing options may be limited.