EN
  • EN
  • DE

TC9316FA

Part No TC9316FA
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DTS MICRO CONTROLLER CONTAINING PLL, LCD DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265465-TC9316FA
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9316FA CAD Model

Description

The TC9316FA is a phase-locked loop (PLL) frequency synthesizer designed for various communication and audio/video applications. It integrates a programmable divider, a phase detector, and a charge pump to generate precise frequencies from a reference clock. This device is commonly employed in radio tuners, set-top boxes, and other frequency-sensitive electronic devices.

Applications:

  • Radio Tuners: Used in FM/AM radio tuners for frequency synthesis.
  • Set-Top Boxes: Provides local oscillator frequencies for channel selection.
  • Audio/Video Equipment: Employed in DVD players and other A/V devices.
  • Wireless Communication Systems: Synthesizes frequencies for wireless transceivers.
  • Instrumentation: Used in test and measurement equipment requiring precise frequency sources.

Features:

  • Integrated PLL: Complete phase-locked loop frequency synthesizer on a single chip.
  • Programmable Divider: Allows flexible frequency scaling with programmable divider ratios.
  • Phase Detector: Detects phase differences between the reference and feedback signals.
  • Charge Pump: Generates control voltage to adjust the VCO frequency.
  • Low Phase Noise: Provides clean output signals with minimal phase noise.
  • Wide Frequency Range: Supports a wide range of output frequencies.

Benefits:

  • Precise Frequency Control: PLL architecture ensures accurate and stable frequency generation.
  • Design Flexibility: Programmable divider offers customizable frequency scaling options.
  • Improved Signal Quality: Low phase noise minimizes unwanted noise and distortion.
  • Simplified System Design: Integration reduces component count and board space.
  • Enhanced Performance: Accurate frequency synthesis improves overall system performance.

Additional Details:

The TC9316FA typically operates with a supply voltage of 5V. It includes various control inputs for programming the divider ratios and other parameters. The device is commonly available in a small outline package (SOP), suitable for surface mount assembly. The output frequency range can be adjusted by selecting appropriate external components. It is designed to meet stringent requirements for low phase noise and high frequency stability, making it suitable for professional audio and communication equipment.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess