EN
  • EN
  • DE

ATTINY26-16ME

Part No ATTINY26-16ME
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818077-ATTINY26-16ME
Ultra Librarian 3D Model Ultra Librarian ATTINY26-16ME CAD Model

Description

The ATTINY26-16ME is an 8-bit microcontroller based on the AVR enhanced RISC architecture manufactured by Atmel (now Microchip Technology). It features low power consumption, high performance, and a rich set of peripherals, making it suitable for a wide range of embedded applications. The device operates at up to 16 MHz and includes flash memory, SRAM, and EEPROM for program storage, data storage, and non-volatile data storage, respectively.

Applications

  • Motor Control: Used for controlling small motors in toys, appliances, and robotics.
  • Sensor Interfacing: Employed in sensor applications for reading and processing sensor data.
  • LED Lighting Control: Utilized for controlling LED brightness, color, and patterns.
  • Remote Controls: Found in remote controls for controlling electronic devices.
  • Small Embedded Systems: Used in a variety of small embedded systems where processing power, low power consumption, and a rich set of peripherals are required.

Features

  • AVR Architecture: Based on the AVR enhanced RISC architecture for high performance and efficiency.
  • 8-bit Microcontroller: Features an 8-bit data bus and ALU.
  • 16 MHz Clock Speed: Operates at a clock speed of up to 16 MHz.
  • 2KB Flash Memory: Includes 2KB of flash memory for program storage.
  • 128 Bytes SRAM: Contains 128 bytes of SRAM for data storage.
  • 128 Bytes EEPROM: Features 128 bytes of EEPROM for non-volatile data storage.
  • Analog-to-Digital Converter (ADC): Includes a 10-bit ADC for converting analog signals to digital values.
  • PWM Channels: Features PWM channels for controlling motor speed, LED brightness, and other analog signals.
  • SPI and USI Interfaces: Includes SPI and USI (Universal Serial Interface) for serial communication.
  • Watchdog Timer: Features a watchdog timer for detecting and recovering from software errors.
  • Low Power Consumption: Designed for low power consumption in battery-powered applications.

Benefits

  • High Performance: AVR architecture provides high performance for demanding applications.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Rich Set of Peripherals: Includes a wide range of peripherals for interfacing with various devices and sensors.
  • Flexible: Can be used in a wide range of embedded applications.
  • Easy to Program: AVR microcontrollers are relatively easy to program using C and assembly language.

Additional Details

The ATTINY26-16ME typically operates from a voltage range of 2.7V to 5.5V. The operating temperature range is typically -40°C to +85°C. The device is commonly available in a SOIC or PDIP package. The 'ME' suffix usually indicates the package type and temperature range, but you should always consult the datasheet for precise details. The datasheet includes pinout diagrams, electrical characteristics, and programming information.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess