EN
  • EN
  • DE

ATZB-A24-B0BR

Part No ATZB-A24-B0BR
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818086-ATZB-A24-B0BR
Ultra Librarian 3D Model Ultra Librarian ATZB-A24-B0BR CAD Model

Description

The ATZB-A24-B0BR is a Zigbee module manufactured by Atmel (now Microchip Technology). It's designed to enable wireless communication in a variety of applications using the Zigbee protocol. This module integrates a microcontroller and a radio transceiver, providing a complete solution for Zigbee-based networks. It’s commonly used in smart home, industrial automation, and other IoT applications.

Applications

  • Smart home: Connecting sensors, actuators, and controllers in smart home systems for lighting, security, and energy management.
  • Industrial automation: Enabling wireless communication between sensors, controllers, and machines in industrial environments.
  • Wireless sensor networks: Deploying wireless sensor networks for environmental monitoring, asset tracking, and agricultural applications.
  • Building automation: Controlling HVAC systems, lighting, and access control in commercial buildings.
  • Healthcare: Monitoring patient vital signs and tracking medical equipment in healthcare facilities.

Features

  • Zigbee compliant: Supports the Zigbee wireless communication protocol.
  • 2.4 GHz frequency band: Operates in the globally available 2.4 GHz ISM band.
  • Integrated microcontroller: Includes a microcontroller for application processing and control.
  • Low power consumption: Minimizes power consumption for battery-powered applications.
  • Compact size: Enables integration into space-constrained devices.
  • Over-the-air (OTA) programming: Supports remote firmware updates.
  • Hardware encryption: Provides secure wireless communication.

Benefits

  • Wireless connectivity: Enables wireless communication, eliminating the need for cables and reducing installation costs.
  • Interoperability: Zigbee compliance ensures interoperability with other Zigbee devices.
  • Low power operation: Extends battery life in battery-powered applications.
  • Secure communication: Hardware encryption provides secure wireless communication.
  • Remote management: OTA programming allows for remote firmware updates and maintenance.

Additional Details

The ATZB-A24-B0BR typically operates with a supply voltage of 2.1V to 3.6V. It supports various Zigbee profiles, including Zigbee Home Automation and Zigbee Light Link. The module is designed to meet relevant regulatory standards, such as FCC and CE. The integrated microcontroller allows for custom application development using the Atmel AVR microcontroller architecture. The module includes various peripherals, such as UART, SPI, and I2C interfaces, for connecting to external sensors and actuators. Consult the datasheet for detailed electrical characteristics, RF performance, and application notes. This module provides a robust and reliable solution for Zigbee-based wireless communication.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess