EN
  • EN
  • DE

U5021M-FP

Part No U5021M-FP
Manufacturer Atmel
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Atmel
Win Source Part Number 397698-U5021M-FP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U5021M-FP CAD Model

Description

The Atmel U5021M-FP is a single-chip Radio Frequency Identification (RFID) reader IC designed for low-frequency (LF) applications. It is commonly used in applications requiring secure identification and access control, such as animal tagging, immobilizers, and access control systems. The 'FP' likely refers to a specific package type.

Applications:

  • Animal identification (livestock tracking, pet identification)
  • Automotive immobilizers (keyless entry and ignition systems)
  • Access control systems (building access, parking access)
  • Supply chain management (tracking goods through the distribution process)
  • Inventory management (tracking assets within a company)
  • Ticketing systems (public transportation, events)

Features:

  • Single-chip RFID reader IC
  • Supports LF RFID standards (typically 125 kHz or 134.2 kHz)
  • Integrated antenna driver
  • Multiple communication interfaces (e.g., UART, SPI)
  • Low power consumption
  • On-chip EEPROM for data storage
  • Automatic gain control (AGC)
  • Supply voltage range: Typically 3.0V to 5.5V
  • Small package size (likely a SOIC or QFN package)

Benefits:

  • Complete RFID reader solution: Integrates all necessary functions for reading LF RFID tags.
  • Simplified system design: Reduces the number of external components required.
  • Low power consumption: Suitable for battery-powered applications.
  • Versatile communication interfaces: Allows for easy integration with microcontrollers and other systems.
  • Secure identification: Enables reliable and secure identification of tagged objects.
  • Cost-effective: Provides a cost-effective solution for RFID applications.

The U5021M-FP is a highly integrated and versatile RFID reader IC. Its low power consumption and small size make it ideal for portable and embedded applications. Its compliance with LF RFID standards ensures compatibility with a wide range of tags. Detailed technical information, including pinouts, electrical specifications, and programming guidelines, can be found in the Atmel U5021M datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess