EN
  • EN
  • DE

TPS7A4501KTTR

Part No TPS7A4501KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 90mA
PSRR 68dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.21 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 034881-TPS7A4501KTTR
Family Name TPS7A4501
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Defence, Military & Aerospace, Wireless, Signal Processing, Motor Drive & Control, Industrial, RF Communications
Ultra Librarian 3D Model Ultra Librarian TPS7A4501KTTR CAD Model

Description

TPS7A4501KTTR Voltage Regulator by Texas Instruments

The TPS7A4501KTTR from Texas Instruments is a high-quality, low-dropout (LDO) linear voltage regulator that offers excellent stability and load/line regulation. Designed to cater to a wide array of applications, this regulator is particularly well-suited for sensitive analog loads that demand a low noise, high-performance power supply.

Key Features

  • Output Voltage Range: The TPS7A4501KTTR provides an adjustable output voltage ranging from 1.21V to 20V, which can be set with external resistors. This feature makes it incredibly versatile, suitable for various circuits requiring different voltage levels.
  • High Output Current: It offers an output current of up to 1.5A, making it capable of powering a broad range of devices from microcontrollers to analog circuits without the need for an additional heat sink under normal conditions.
  • Low Dropout Voltage: The device maintains its performance with a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Excellent Thermal Performance: Encased in a TO-263 package, the TPS7A4501KTTR is designed for optimal thermal dissipation, which contributes to its reliability and longevity.
  • Low Noise: With a low output noise of 28 µVRMS (10 Hz to 100 kHz), it is an ideal choice for sensitive applications such as precision instrumentation, high-end audio, and RF supply lines.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors which have a low equivalent series resistance (ESR), reducing the overall solution cost and size.

Applications

The TPS7A4501KTTR is used in a variety of applications including:

  • High-precision analog circuits
  • RF and telecommunications
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • High-end audio equipment

With its robust design, precise voltage regulation, and high reliability, the TPS7A4501KTTR from Texas Instruments is an excellent choice for engineers and designers looking for a high-performance power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0202 $51.3434
41+ $2.4781 $101.6021
63+ $2.4007 $151.2441
87+ $2.3232 $202.1184
112+ $2.2458 $251.5296
149+ $2.0135 $300.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess