EN
  • EN
  • DE

2SC5342UF

Part No 2SC5342UF
Manufacturer AUK corp
Catalog RF Transistors (BJT)
Description NPN Silicon Transistor (Medium power amplifier) / Trans GP BJT NPN 32V 0.5A 200mW 3-Pin SOT-323F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer AUK corp
Win Source Part Number 220074-2SC5342UF
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC5342UF
Introduction Date August 24, 2000
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SC5342UF CAD Model

Description

2SC5342UF NPN Transistor

The 2SC5342UF is a high-grade NPN transistor engineered for reliability and efficiency across a multitude of electronic applications. Its advanced features make it an invaluable asset for both seasoned engineers and innovators.

Features and Benefits

  • Fast Switching Speeds: Suitable for applications that require rapid responses.
  • High Power Handling: Designed to manage significant power levels without compromising performance.
  • Durable Build Quality: Ensures longevity even in demanding environments.
  • Versatile Application: Can be used across a wide range of electronic projects.

Applications

  • Switching Regulators
  • Servo Motors
  • Robotics
  • Power Management Systems
  • Telecommunications

Additional Details

The 2SC5342UF excels in applications requiring swift switching and high power handling. It’s particularly beneficial in switching regulators and power management systems where rapid decision-making is crucial for operational efficiency. Its robust construction ensures it can cope with the physical demands of servo motors and robotics, providing unwavering performance under stress.

Telecommunication systems also benefit from the 2SC5342UF's efficient power and signal management capabilities, ensuring clear and uninterrupted transmissions.

Designed with versatility in mind, this transistor easily adapts to various circuit designs, allowing engineers the flexibility to implement it in diverse electronic systems effectively. In both exploratory projects and established systems, the 2SC5342UF provides the reliability and performance needed to push technological boundaries.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Lowest to $0.2491
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess