EN
  • EN
  • DE

2SC5343EFY

Part No 2SC5343EFY
Manufacturer AUK corp
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 50V 0.15A 150mW 3-Pin SOT-523F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer AUK corp
Win Source Part Number 220081-2SC5343EFY
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC5343EF
Introduction Date May 28, 2001
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SC5343EFY CAD Model

Description

Overview of 2SC5343EFY

The 2SC5343EFY NPN transistor is designed with accuracy and reliability in mind, offering outstanding performance in amplification and rapid switching applications. Known for its precision engineering, this component is a staple in numerous electronic devices.

Key Features and Benefits

  • High Amplification Accuracy: Delivers consistent current amplification, important for maintaining signal integrity.
  • Optimal Energy Usage: Reduced saturation voltage enhances power efficiency, crucial for battery-powered devices.
  • Form Factor Versatility: Its small size lends itself to compact and space-saving circuit designs.
  • Thermal Robustness: Maintains reliable performance in high-temperature environments, ensuring operational consistency.

Applications and Projects

  • Professional Audio Equipment: Vital for sound clarity and amplification in mixers and amplifiers.
  • DC-DC Converters: Essential in converters for its quick and efficient switching characteristics.
  • Wireless Networking: Supports network gears by improving signal transmission and reception.
  • Home Automation: Integrates into smart home devices needing efficient control and signal management.

Additional Details

Engineered to support high-efficiency and reliability, the 2SC5343EFY is well-regarded in modern electronics applications. Its design focuses on maximizing current gain while maintaining a stable operation across a range of frequencies and operating temperatures. This transistor is praised for its ease of integration, making it suitable for innovators and manufacturers in need of consistent quality in component performance.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess