EN
  • EN
  • DE

SMMBD330T1G

Part No SMMBD330T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 30 V 200mA (DC) Surface Mount SC-70
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70
Family Name SMMBD330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934386-SMMBD330T1G
Ultra Librarian 3D Model Ultra Librarian SMMBD330T1G CAD Model

Description

The SMMBD330T1G from ON Semiconductor is a cutting-edge Schottky Barrier Diode designed for high-efficiency applications requiring a low forward voltage drop and fast switching capabilities. This diode is a perfect choice for a variety of electronic circuits, including power supply, converter, and high-frequency applications, where efficiency and thermal performance are critical.

Key Features

  • Low Forward Voltage Drop: The SMMBD330T1G boasts a low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power loss during conduction.
  • Fast Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, ensuring minimal switching losses and improved performance.
  • High Surge Current Capability: It is equipped to handle high surge currents, making it robust and reliable for applications with transient overcurrent conditions.
  • Small Package Size: Packaged in a small SOT-23 surface-mount package, the SMMBD330T1G saves valuable board space and is suitable for compact electronic designs.
  • Lead-Free and RoHS Compliant: The diode is lead-free and meets RoHS compliance, which is essential for environmentally conscious manufacturing and disposal.
  • High Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, the SMMBD330T1G is designed for high reliability and performance consistency.

Applications

The versatility of the SMMBD330T1G makes it suitable for a wide range of applications, including:

  • DC-DC converters
  • Power management devices
  • Automotive applications
  • Free-wheeling diodes
  • Reverse battery protection

Technical Specifications

With a continuous reverse voltage of 30 Volts and a forward continuous current of 200 mA, the SMMBD330T1G is engineered to perform reliably in demanding environments. Its thermal and electrical characteristics are tailored to minimize power dissipation and maximize efficiency, making it an excellent choice for today's energy-sensitive electronic devices.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1596 $58.2540
885+ $0.1310 $115.9350
1,365+ $0.1270 $173.3550
1,880+ $0.1229 $231.0520
2,435+ $0.1187 $289.0345
3,255+ $0.1065 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess