EN
  • EN
  • DE

2SC5345U

Part No 2SC5345U
Manufacturer AUK corp
Catalog RF Transistors (BJT)
Description NPN Silicon RF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer AUK corp
Win Source Part Number 220120-2SC5345U
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5345U
Introduction Date August 03, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC5345U CAD Model

Description

The 2SC5345U is a versatile NPN bipolar junction transistor (BJT) designed for various low-power amplification and switching applications. Known for its robust performance and reliability, the 2SC5345U is well-suited for projects requiring efficient signal amplification and noise reduction.

Features and Benefits

  • High Gain: The 2SC5345U offers a high gain, making it ideal for amplification circuits that demand enhanced signal strength.
  • Low Noise: This transistor is characterized by its low noise output, ensuring clearer signals, which is crucial for audio applications.
  • Compact Package: Conveniently packaged to save space without compromising on functionality, the 2SC5345U is perfect for compact electronic designs.
  • Reliable Performance: Manufactured with high-quality materials to deliver consistent performance over time, even in demanding conditions.

Applications

  • Audio Amplification: Perfect for use in low-power audio devices to ensure sound clarity.
  • Signal Processing: Effective for amplifying weak signals in various signal processing tasks.
  • Switching Circuits: Used in switching applications where high-speed performance is essential.
  • Consumer Electronics: Integrated into various consumer devices where efficiency and compact design are needed.

Additional details include its compatibility with a wide range of electronic components and ease of integration into existing circuits, making it an excellent choice for both hobbyists and professional engineers alike. Its balance of performance, size, and cost-effectiveness makes the 2SC5345U a popular choice among electronic component options.

You May Also Be Interested in

CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess