EN
  • EN
  • DE

S7815D

Part No S7815D
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Fixed Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 308083-S7815D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S7815D CAD Model

Description

The S7815D is a positive voltage regulator manufactured by AUK Corp. This three-terminal regulator provides a stable 15V output voltage. It is used in a variety of electronic applications requiring a constant 15V supply. Voltage regulators are essential components in many circuits, ensuring consistent voltage levels and preventing damage to sensitive components by maintaining stable power conditions.

Applications

  • Operational Amplifier Power Supplies: Provides a stable 15V supply for operational amplifiers in analog circuits. Many op-amps require +/- 15V, and this regulator would provide one polarity.
  • Linear Circuit Power Supplies: Powers linear circuits that require a regulated 15V supply.
  • Relay Driving Circuits: Used to drive relays that require a 15V coil voltage for activation.
  • Sensor Power Supplies: Supplies a stable 15V to sensors used in various industrial and scientific applications.
  • Instrumentation Equipment: Provides a regulated 15V reference voltage for test and measurement equipment.

Features

  • Fixed 15V Output Voltage: Delivers a stable and regulated 15V output.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive heat dissipation.
  • Short-Circuit Protection: Protects the regulator and connected circuits from damage during short circuits.
  • Output Transistor Safe-Area Protection: Ensures the output transistor operates within safe limits, preventing device failure.
  • Requires Minimal External Components: Simplifies circuit design by minimizing the need for external components.

Benefits

  • Stable Output Voltage: Ensures consistent and reliable performance of connected circuits by providing a stable 15V supply.
  • Protection Against Overheating: Prevents damage from excessive heat, increasing the regulator's reliability and lifespan.
  • Short-Circuit Resilience: Protects against short circuits, reducing the risk of component failure and system downtime.
  • Simplified Circuit Design: Reduces design complexity and component count, making circuit implementation easier and faster.
  • Cost-Effective Solution: Provides a cost-effective and reliable means of obtaining a regulated 15V power supply.

Additional Details

The S7815D usually requires a heat sink to dissipate heat effectively, particularly when operating at higher input voltages or under heavy load conditions. The input voltage should be a few volts higher than the output voltage (15V) for proper regulation. The common package type is TO-220. Refer to the AUK Corp datasheet for detailed specifications, including maximum input voltage, maximum output current, thermal resistance, and operating temperature range. Applications include power supplies for audio equipment, industrial control systems, and test instruments where a precisely regulated 15V supply is required.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess