EN
  • EN
  • DE

LMV762QMM

Part No LMV762QMM
Manufacturer Texas Instruments
Description Low-Voltage, Precision Comparator With Push-Pull Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202247-LMV762QMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV762QMM CAD Model

Description

The LMV762QMM from Texas Instruments is a high-precision, low-voltage comparator designed to provide a perfect blend of speed, power efficiency, and accuracy in a compact package. This device is an excellent choice for a wide range of applications, including but not limited to industrial, automotive, and consumer electronics where precise voltage comparison is crucial.

Key Features:

  • Low Input Offset Voltage: The LMV762QMM boasts an impressively low input offset voltage, which enhances the accuracy of voltage comparison and detection, making it ideal for precision applications.
  • Low Supply Current: With a focus on energy efficiency, this comparator operates with a low supply current, reducing the overall power consumption of the system it is integrated into.
  • Wide Supply Voltage Range: The device supports a wide range of supply voltages from 2.7V to 5.5V, allowing for flexibility in various circuit designs.
  • Push-Pull Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor and provides a direct interface to TTL or CMOS logic levels.
  • Fast Response Time: The LMV762QMM offers a quick response time, ensuring timely and reliable operations in systems that require fast switching.

Applications:

The versatility of the LMV762QMM allows it to be used in a multitude of applications, including:

  • Threshold detection and level shifting
  • Window comparators
  • Battery-powered and portable devices
  • Zero-crossing detectors
  • Relay drivers

Package and Quality:

The LMV762QMM comes in a compact 8-pin VSSOP (MSOP) package, making it suitable for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, ensuring that this product meets the rigorous demands of the industry.

For detailed specifications, application circuits, and additional information, designers are encouraged to refer to the official datasheet and product resources provided by Texas Instruments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2520 $51.7960
55+ $1.8478 $101.6290
84+ $1.7900 $150.3600
116+ $1.7323 $200.9468
150+ $1.6746 $251.1900
200+ $1.5013 $300.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess