EN
  • EN
  • DE

DMT4014LDV-7

Part No DMT4014LDV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 31V~40V POWERDI333 / Mosfet Array 2 N-Channel (Dual) 40V 8.5A (Ta), 26.5A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UXC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR)
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 8.5A (Ta), 26.5A (Tc)
Rds On (Max) @ Id, Vgs 19mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 11.2nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 750pF @ 20V
Power - Max 1W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerVDFN
Supplier Device Package PowerDI3333-8 (Type UXC)
ECCN EAR99
HTSUS 8541.29.0095
Other Names 31-DMT4014LDV-7TR
Standard Package 2,000
Win Source Part Number 959491-DMT4014LDV-7
Ultra Librarian 3D Model Ultra Librarian DMT4014LDV-7 CAD Model

Description

DMT4014LDV-7 - A High-Performance MOSFET from Diodes Incorporated

The DMT4014LDV-7 is a state-of-the-art MOSFET device engineered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular MOSFET is designed to cater to a wide array of applications, including power management, load switching, and DC-DC conversion in computing, consumer electronics, and industrial systems.

With its compact form factor, the DMT4014LDV-7 is housed in a space-saving PowerDI3333-8 package, which not only reduces the footprint on the printed circuit board (PCB) but also enhances thermal performance, allowing for efficient heat dissipation during operation. This makes the DMT4014LDV-7 an excellent choice for applications where space is at a premium and thermal efficiency is crucial.

The DMT4014LDV-7 boasts impressive electrical characteristics that contribute to its high efficiency and reliability. It features a drain-source voltage (VDS) of 40V, which ensures it can handle moderate voltage applications with ease. The device has a continuous drain current (ID) of 30A, making it capable of driving significant loads without compromising performance. Additionally, its low on-resistance (RDS(on)) minimizes conduction losses, leading to an overall reduction in power dissipation and improved energy savings.

One of the key advantages of the DMT4014LDV-7 is its fast switching speed, which is essential for high-frequency applications. The low gate charge (QG) and low input capacitance (Ciss) contribute to this swift switching capability, providing designers with a component that responds quickly to control signals and enhances the efficiency of power conversion circuits.

For protection and longevity, the DMT4014LDV-7 incorporates built-in features such as electrostatic discharge (ESD) protection. This ensures the device is robust against inadvertent static discharges, which can be particularly beneficial in environments where ESD events are a common concern.

In summary, the DMT4014LDV-7 from Diodes Incorporated is a versatile and efficient MOSFET that combines compact packaging with exceptional electrical performance. Its thermal efficiency, high current capacity, and fast switching speeds make it a top choice for designers looking to optimize their power management and conversion applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess