EN
  • EN
  • DE

SDT05U

Part No SDT05U
Manufacturer AUK corp
Description TVS Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 1247503-SDT05U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDT05U CAD Model

Description

The SDT05U is a transient voltage suppressor (TVS) diode manufactured by AUK Corp. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode provides fast response times and low clamping voltage, making it suitable for safeguarding data lines and power supplies in various applications.

Applications

  • Protection of I/O interfaces
  • Mobile phones and portable devices
  • Data lines and signal lines
  • Microcontroller protection
  • USB ports

Features

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Small surface mount package
  • RoHS compliant

Benefits

  • Provides robust protection against voltage surges and ESD
  • Minimizes signal distortion due to low capacitance
  • Extends the lifespan of protected components
  • Saves board space due to small package size
  • Easy to integrate into existing designs

Additional Details

The SDT05U features a working voltage of 5V and a breakdown voltage typically around 6V. It can handle peak pulse currents of up to several amps, depending on the specific surge waveform. Its low capacitance ensures minimal signal degradation, making it suitable for high-speed data lines. The device is typically available in a small SOT-23 or similar surface mount package. This TVS diode is commonly used in mobile phones, tablets, and other portable devices to protect sensitive circuitry from ESD events that can occur during handling and operation. It also provides protection for data and signal lines in various electronic equipment. The specific datasheet provides the exact electrical characteristics and surge handling capabilities.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess