EN
  • EN
  • DE

SDZ15VWA

Part No SDZ15VWA
Manufacturer AUK corp
Description Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 1247535-SDZ15VWA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDZ15VWA CAD Model

Description

The SDZ15VWA is a Zener diode manufactured by AUK Corp. This diode is designed to provide voltage regulation and overvoltage protection in various electronic circuits.

Applications:

  • Voltage Regulation: Maintains a stable output voltage in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limits the voltage to a specific level, preventing damage to downstream components.
  • Reference Voltage: Provides a stable reference voltage for analog circuits.
  • Transient Voltage Suppression: Absorbs transient voltage spikes to protect sensitive electronics.

Features:

  • Zener Voltage of 15V: Provides a stable breakdown voltage of 15 volts.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • Fast Response Time: Quickly responds to voltage transients.
  • Small Package Size: Available in compact SMD (Surface Mount Device) packages for space-saving designs.
  • High Surge Current Capability: Withstands transient current surges without damage.

Benefits:

  • Stable Voltage Output: Ensures consistent performance of regulated circuits.
  • Protection Against Overvoltage: Prevents damage to sensitive electronic components.
  • Improved Circuit Reliability: Reduces the risk of failures due to voltage fluctuations.
  • Compact Design: Allows for use in space-constrained applications.
  • Simplified Circuit Design: Provides a simple and effective solution for voltage regulation and protection.

Additional Details:

The SDZ15VWA typically has a Zener voltage tolerance of around ±5%. Its operating temperature range generally falls between -55°C and +150°C. The power dissipation rating is an important parameter to consider to ensure the diode can handle the expected power levels. Common package options include SOD-323 and similar small-outline packages designed for surface mounting. Always refer to the manufacturer's datasheet for accurate specifications and application guidelines.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess