EN
  • EN
  • DE

SDZ5V6

Part No SDZ5V6
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 318068-SDZ5V6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDZ5V6 CAD Model

Description

The SDZ5V6 is a surface-mount Zener diode produced by AUK Corp. It is engineered to offer precise voltage regulation and robust transient voltage protection for a broad spectrum of electronic applications. Its key attributes encompass a compact form factor, minimal leakage current, and an exceptional surge current handling capacity. These features make it well-suited for safeguarding delicate circuit elements against voltage surges and overvoltage scenarios.

Applications

  • Precision voltage regulation in consumer electronics
  • Transient suppression in portable devices
  • Overvoltage clamping in power management circuits
  • Signal protection in communication equipment
  • Safeguarding sensitive components in industrial automation systems

Features

  • Compact surface-mount package for streamlined PCB integration
  • Low leakage current optimizes energy efficiency
  • High surge current withstand capability ensures dependable protection
  • Accurate Zener voltage facilitates precise regulation
  • Compliant with RoHS standards for environmental safety

Benefits

  • Shields sensitive components from potential overvoltage-induced damage
  • Maintains stable voltage levels in critical electronic circuits
  • Extends the operational lifespan and enhances the reliability of electronic devices
  • Minimizes the likelihood of equipment malfunctions arising from voltage transients
  • Simplifies circuit design and reduces the number of required components

Additional Details

The SDZ5V6 features a Zener voltage of 5.6V with a tolerance typically around ±5%. It can dissipate a maximum power of approximately 200mW. Its operational temperature range typically spans from -55°C to +150°C. This diode finds widespread use in applications where space is constrained, yet dependable voltage regulation is essential. It adheres to industry standards for surface-mount components, ensuring seamless integration with automated assembly processes.

This device is typically available in a SOD-323 package. To guarantee appropriate implementation in a specific circuit design, consulting the manufacturer's datasheet for exhaustive specifications and application guidance is imperative. This includes examining derating curves for power dissipation at elevated temperatures and understanding the influence of reverse leakage current on the overall circuit performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess