EN
  • EN
  • DE

SDZ5V6AWA

Part No SDZ5V6AWA
Manufacturer AUK corp
Description ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 1247539-SDZ5V6AWA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDZ5V6AWA CAD Model

Description

The SDZ5V6AWA is a Zener diode manufactured by AUK Corp. It is designed to provide a stable reference voltage or to protect circuits from overvoltage conditions. Zener diodes are commonly used in voltage regulators, surge suppressors, and other electronic circuits where a precise and stable voltage is required.

Applications:

  • Voltage regulation: Maintaining a stable output voltage in power supplies and voltage regulators.
  • Overvoltage protection: Protecting sensitive circuits from voltage spikes and surges.
  • Clipping circuits: Limiting the voltage of a signal to a specific level.
  • Reference voltage generation: Providing a stable reference voltage for analog circuits and instrumentation.
  • Wave shaping: Modifying the shape of a waveform.

Features:

  • Precise Zener voltage: Provides a stable and accurate reference voltage.
  • Low dynamic impedance: Maintains a stable voltage even with varying current.
  • Small package size: Saves board space and simplifies assembly.
  • High surge current capability: Can withstand high current surges without damage.
  • Excellent clamping capability: Provides effective overvoltage protection.

Benefits:

  • Improved circuit stability: Provides a stable and reliable voltage reference, improving the overall performance of the circuit.
  • Enhanced overvoltage protection: Protects sensitive components from damage due to voltage spikes and surges.
  • Simplified design: Provides a simple and cost-effective solution for voltage regulation and overvoltage protection.
  • Increased circuit reliability: Reduces the risk of component failure due to overvoltage conditions.

Technical Specifications:

The SDZ5V6AWA has a Zener voltage of 5.6V. Its low dynamic impedance and high surge current capability make it suitable for a wide range of applications. It is available in a small SOD-323 package.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,806 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess