EN
  • EN
  • DE

STC401L-AT

Part No STC401L-AT
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 344875-STC401L-AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC401L-AT CAD Model

Description

The STC401L-AT is a transient voltage suppressor (TVS) diode manufactured by AUK Corp. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This particular diode is likely used in applications where robust overvoltage protection is required in a compact form factor.

Applications

  • Consumer electronics: Protection for power supplies and I/O interfaces in devices like smartphones, tablets, and laptops.
  • Industrial equipment: Safeguarding control circuits and communication lines in machinery and automation systems.
  • Automotive electronics: Protecting sensitive components in vehicle control units (ECUs) and infotainment systems.
  • Telecommunications: Surge protection for network equipment and communication lines.
  • Power supplies: Overvoltage protection for DC power supplies and AC adapters.

Features

  • Transient Voltage Suppression: Provides robust protection against voltage spikes and surges.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level during a transient event.
  • Fast Response Time: Reacts quickly to transient events, minimizing the risk of damage to protected components.
  • Small Footprint: Compact package allows for use in space-constrained applications.
  • High Surge Current Capability: Able to withstand high surge currents without degradation.

Benefits

  • Improved System Reliability: Protects sensitive components from damage caused by voltage transients, increasing the overall reliability of the system.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing downtime and maintenance costs.
  • Enhanced Safety: Provides protection against electrical hazards, improving the safety of electronic devices and systems.
  • Cost Savings: Reduces the need for expensive repairs and replacements caused by transient voltage damage.
  • Compliance with Standards: Helps meet regulatory requirements for surge protection in various applications.

While specific technical specifications can vary, typical parameters for a TVS diode like the STC401L-AT include breakdown voltage, clamping voltage, peak pulse power, and surge current capability. The diode typically comes in a surface-mount package for easy integration into printed circuit boards. Its fast response time and low clamping voltage are critical for effectively protecting sensitive downstream components. Always refer to the manufacturer's datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess