EN
  • EN
  • DE

STC4073Q

Part No STC4073Q
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 344879-STC4073Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC4073Q CAD Model

Description

The STC4073Q is a transient voltage suppressor (TVS) diode manufactured by AUK Corp, designed to protect sensitive electronic circuits from voltage transients caused by events such as electrostatic discharge (ESD), lightning strikes, and inductive switching. This TVS diode rapidly clamps the voltage to a safe level during a transient event, thereby diverting excess current away from sensitive components.

Applications

  • Consumer Electronics: Protection for I/O ports, power supplies, and other sensitive components in devices like smartphones, tablets, and laptops.
  • Industrial Equipment: Protecting control circuits, sensors, and communication interfaces in industrial automation systems.
  • Automotive Electronics: Safeguarding ECUs (Engine Control Units), infotainment systems, and other automotive electronics from voltage surges and ESD.
  • Telecommunications: Protecting network interfaces, power supplies, and communication lines in telecommunications equipment.
  • Medical Devices: Ensuring the reliable operation of medical equipment by protecting sensitive circuitry from voltage transients.

Features

  • Transient Voltage Suppression (TVS): Provides robust protection against transient voltage events.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level during a transient event.
  • Fast Response Time: Quickly clamps overvoltage conditions, minimizing the impact of transient events.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Allows for use in space-constrained applications.

Benefits

  • Improved System Reliability: Protects sensitive components from damage, increasing the overall reliability and lifespan of electronic systems.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing downtime and maintenance costs.
  • Enhanced Product Performance: Ensures consistent performance by protecting sensitive circuitry from the effects of transient voltage events.
  • Compliance with Safety Standards: Helps meet regulatory requirements for surge protection and ESD immunity.
  • Cost Savings: Reduces the need for repairs and replacements caused by transient voltage damage.

The STC4073Q's typical specifications include breakdown voltage, clamping voltage, peak pulse current, and capacitance. It's generally available in surface-mount packages for easy integration into printed circuit boards. Its fast response time and low clamping voltage are crucial for protecting sensitive downstream components from damage. Always consult the manufacturer's datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess