EN
  • EN
  • DE

STS9014

Part No STS9014
Manufacturer AUK corp
Catalog Electronic Wholesale
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 1262056-STS9014
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS9014 CAD Model

Description

The STS9014 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by AUK Corp. It is designed for use in a wide range of amplifier and switching applications. This transistor is commonly used in consumer electronics, industrial control systems, and signal processing circuits.

Applications:

  • Audio Amplifiers: Used as a small signal amplifier in pre-amplifier stages of audio systems.
  • Switching Circuits: Employed as a switch to control small DC loads in electronic circuits.
  • Signal Amplification: Used in circuits to amplify weak signals for measurement or control purposes.
  • Oscillator Circuits: Used in basic oscillator designs.
  • General Purpose Amplification and Switching: Acts as a general-purpose component in many different amplification and switching circuits.

Features:

  • NPN Bipolar Junction Transistor: Standard NPN configuration for easy integration into circuits.
  • High Collector Current (IC): Can handle moderate collector current for driving small loads.
  • High Voltage (VCEO): Allows use in moderate voltage applications.
  • Low Saturation Voltage (VCE(sat)): Reduces power dissipation when used as a switch.
  • Small Signal Amplification: Suitable for amplifying small signals with good linearity.

Benefits:

  • Versatile Component: Can be used in a wide range of amplifier and switching applications.
  • Low Cost: Economical solution for general-purpose applications.
  • Easy to Use: Simple to integrate into existing circuits with readily available datasheets and application notes.
  • Reliable Performance: Provides stable and reliable performance in various operating conditions.
  • Wide Availability: Readily available from various distributors.

Additional Details:

The STS9014 is typically available in a TO-92 package, which is suitable for through-hole mounting. Key specifications include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and current gain (hFE). It is important to consult the datasheet for the specific values and operating conditions. This transistor is designed to operate within a specified temperature range, typically from -55°C to +150°C. The DC Current Gain (hFE) is a critical parameter for amplification applications, indicating the transistor's ability to amplify a small base current into a larger collector current.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess