EN
  • EN
  • DE

SUR511EF

Part No SUR511EF
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN/PNP Epitaxial Planar Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 349343-SUR511EF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUR511EF CAD Model

Description

The SUR511EF is a surface-mount Schottky barrier rectifier manufactured by AUK Corp. This diode is designed for high-frequency applications where low forward voltage drop and fast switching speeds are critical. Its compact size and surface-mount design make it ideal for automated assembly processes.

Applications

  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Polarity protection
  • Switching power supplies

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Surface-mount package: Facilitates automated assembly and reduces board space.
  • High surge current capability: Withstands transient voltage spikes.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Improved efficiency in power conversion circuits.
  • Reduced heat dissipation due to low forward voltage drop.
  • Smaller and more compact circuit designs.
  • Increased reliability due to robust construction.
  • Cost-effective solution for high-frequency rectification.

Technical Specifications

While specific electrical characteristics may vary slightly between manufacturers, typical specifications for a Schottky diode like the SUR511EF include:

  • Maximum repetitive peak reverse voltage (VRRM): The maximum reverse voltage the diode can withstand without breakdown.
  • Maximum average forward rectified current (IF(AV)): The maximum continuous forward current the diode can handle.
  • Maximum forward voltage (VF): The voltage drop across the diode when conducting forward current.
  • Maximum reverse current (IR): The leakage current when the diode is reverse biased.
  • Operating temperature range: The temperature range within which the diode can operate reliably.

It is crucial to consult the manufacturer's datasheet for the precise specifications of the SUR511EF diode before using it in any application. This will ensure that the diode is operated within its safe operating limits and that the desired performance is achieved.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess