EN
  • EN
  • DE
  • IT

MT5C1009CW70L883C

Part No MT5C1009CW70L883C
Manufacturer Austin Semiconductor
Catalog RAM
Description SRAM Chip Async Single 5V 1M-Bit 128K x 8 70ns 32-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 17 b
Case / Package CDIP
Density 1 Mb
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Ports 1
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1219688-MT5C1009CW70L883C
Categories RAM
Manufacturer Austin Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT5C1009CW70L883C CAD Model

Description

The MT5C1009CW70L883C is a high-performance, static random-access memory (SRAM) chip manufactured by Austin Semiconductor. This SRAM offers a fast access time, making it suitable for applications requiring quick data retrieval and storage. It is designed for use in a variety of systems where reliable and fast memory access is critical.

Applications

  • High-speed cache memory
  • Networking equipment
  • Digital signal processing (DSP) systems
  • Embedded systems
  • Industrial control systems

Features

  • Fast access time (70ns)
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Available in various package options

Benefits

  • Improved system performance due to fast memory access
  • Reduced power consumption, extending battery life in portable applications
  • Easy integration with other TTL-based components
  • High reliability and stability for demanding applications

Technical Specifications

The MT5C1009CW70L883C SRAM is organized as 128K x 8 bits. It operates on a single 5V power supply and features a typical access time of 70ns. The device is TTL compatible, ensuring seamless integration with a wide range of digital systems. It is available in various package options to suit different board layouts and application requirements.

This SRAM is designed to provide reliable data storage and retrieval, making it a suitable choice for critical applications where data integrity is paramount. The fast access time ensures that data can be read and written quickly, improving overall system performance. The low power consumption makes it an ideal choice for battery-powered devices or systems where power efficiency is a concern.

Austin Semiconductor is known for its high-quality memory products, and the MT5C1009CW70L883C is no exception. It undergoes rigorous testing to ensure that it meets the highest standards of performance and reliability. This SRAM is a dependable solution for a wide range of memory applications.

You May Also Be Interested in

Micron Technology Inc.
Contact for details
Lowest to $14.6893
NXP / Nexperia
256 X 8 Standard SRAM PDIP8
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $14.2557
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $113.0500

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess