The SMJ27C256-25JM is a high-performance 256K (32K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Austin Semiconductor. It is designed for applications requiring non-volatile memory storage with fast access times and reliable performance.
Applications:
- Aerospace Systems
- Military Systems
- Industrial Control Systems
- Avionics Equipment
- Harsh Environment Applications
Features:
- 256K (32K x 8) Memory Organization
- Fast Access Time: 25 ns
- Single 5V Power Supply
- TTL Compatible Inputs and Outputs
- Three-State Outputs
- Available in Ceramic DIP Package
- Extended Temperature Range
Benefits:
- Fast access time for high-speed data retrieval
- Non-volatile memory storage retains data without power
- TTL compatible inputs and outputs simplify interfacing
- Wide operating temperature range for harsh environments
- High reliability and radiation tolerance for demanding applications
Additional Details:
The SMJ27C256-25JM is fabricated using CMOS technology, resulting in low power consumption. It features a JEDEC standard pinout for easy replacement of other 28-pin EPROMs. The device is programmed using industry-standard EPROM programmers and erased using ultraviolet light. The ceramic DIP package provides hermetic sealing for enhanced reliability in harsh environments. The SMJ27C256-25JM is commonly used in applications where data integrity and long-term reliability are critical. Austin Semiconductor specializes in providing high-reliability memory solutions for demanding applications. The datasheet provides detailed specifications on electrical characteristics, timing parameters, and radiation tolerance.