EN
  • EN
  • DE

SMJ27C512-15JM

Part No SMJ27C512-15JM
Manufacturer Austin Semiconductor
Description UV Erasable Programmable Read-Only Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Austin Semiconductor
Win Source Part Number 1251923-SMJ27C512-15JM
Manufacturer Homepage www.austinsemiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMJ27C512-15JM CAD Model

Description

The SMJ27C512-15JM is a high-performance 512K (64K x 8) UV Erasable Programmable Read-Only Memory (EPROM) manufactured by Austin Semiconductor. This EPROM is designed for applications requiring non-volatile storage of data and program code. It's commonly used in embedded systems, industrial control, and aerospace applications where reliability and data retention are critical.

Applications:

  • Embedded systems: Used for storing firmware and program code in microcontrollers and microprocessors.
  • Industrial control: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Aerospace applications: Utilized in flight control systems, navigation systems, and data logging equipment.
  • Military applications: Used in communication systems, radar systems, and weapon systems.
  • Telecommunications equipment: Employed in network routers, switches, and other telecommunications infrastructure.

Features:

  • 512K (64K x 8) memory organization: Provides ample storage capacity for program code and data.
  • Fast access time: 150 ns access time ensures quick retrieval of data.
  • UV erasable: Can be erased and reprogrammed using ultraviolet light.
  • High reliability: Designed for long-term data retention and reliable operation in harsh environments.
  • Wide operating temperature range: Operates over a wide temperature range, typically -55°C to +125°C.
  • Hermetically sealed package: Provides protection against moisture and other environmental contaminants.

Benefits:

  • Non-volatile storage: Retains data even when power is removed.
  • Fast access: Enables quick retrieval of data and program code.
  • Reprogrammable: Allows for easy updates to firmware and program code.
  • High reliability: Ensures reliable operation in demanding applications.
  • Wide temperature range: Suitable for use in harsh environments.

Additional Details:

The SMJ27C512-15JM EPROM is packaged in a ceramic dual in-line package (DIP), which provides excellent environmental protection and is suitable for use in high-reliability applications. The device requires a single 5V power supply for operation. The programming voltage is typically 12.5V. The EPROM is erased by exposing it to ultraviolet light with a wavelength of 2537 angstroms. The typical erase time is 20-30 minutes. The device is commonly used in applications where data must be retained even when power is not available, such as in embedded systems and industrial control equipment.

The part number SMJ signifies that the device is manufactured to military standards, ensuring a high level of quality and reliability. The 15 in the part number indicates an access time of 150ns, which is the maximum time it takes for the memory to output the requested data after receiving an address. The JM at the end of the part number refers to the package type, indicating a ceramic dual in-line package. The SMJ27C512-15JM is a rugged and reliable memory device that is well-suited for use in demanding applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $472.7273 $472.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess