EN
  • EN
  • DE

ACMD-6103

Part No ACMD-6103
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog RF Multiplexers
Description Band 3 Duplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135282-ACMD-6103
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ACMD-6103 CAD Model

Description

The Avago Technologies ACMD-6103 is a high-performance RF multiplexer designed for use in mobile communication devices. It is specifically engineered to handle multiple frequency bands, enabling seamless connectivity across different network standards. This multiplexer offers excellent isolation and low insertion loss, ensuring optimal signal quality and efficient power transmission.

Applications:

  • Mobile Phones: Enables multiband operation in smartphones and feature phones.
  • Tablets: Provides RF signal routing in tablet devices.
  • Wireless Communication Devices: Used in various wireless devices requiring RF band selection.
  • GPS Receivers: Facilitates the filtering of GPS signals.
  • Bluetooth Devices: Used in Bluetooth applications for efficient signal management.

Features:

  • Multiband Operation: Supports multiple frequency bands, allowing for global roaming and compatibility with different network standards.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power transmission and improved sensitivity.
  • High Isolation: Provides excellent isolation between different frequency bands, preventing interference and maintaining signal integrity.
  • Small Form Factor: Compact design allows for integration into space-constrained mobile devices.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Improved Network Compatibility: Enables devices to operate seamlessly across different network standards, improving connectivity and coverage.
  • Enhanced Signal Quality: Low insertion loss and high isolation ensure optimal signal quality, resulting in clearer calls and faster data speeds.
  • Extended Battery Life: Efficient power transmission minimizes power consumption, extending battery life in mobile devices.
  • Reduced Interference: Prevents interference between different frequency bands, improving overall system performance.
  • Simplified Design: Compact form factor and SMT design simplify the integration process, reducing design complexity and time-to-market.

Typical specifications include an operating frequency range covering multiple bands, low insertion loss (e.g., 30dB). The device typically operates on a supply voltage of 2.5 to 3.3V. The ACMD-6103 utilizes advanced filter technology to achieve its performance characteristics. Refer to the Avago Technologies datasheet for detailed electrical specifications, package dimensions, and application guidelines.

You May Also Be Interested in

Broadcom Limited
RF DUPLEXER 2.535/2.655GHZ 8QFN
Lowest to $1.4553
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
Taiyo Yuden
RF DUPLEXER BAND 8 BAL
Lowest to $0.2359
PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542
Taiyo Yuden
RF DUPLEXER 8SMD NO LEAD / FBAR/SAW Devices (SAW Duplexers)
Lowest to $0.5047
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178
Taiyo Yuden
RF DIPLEXER 829MHZ/4.692GHZ 0805
Lowest to $0.7853

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess