EN
  • EN
  • DE

ACPL-330J

Part No ACPL-330J
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Description Fault Feedback, Active Miller Clamp and Auto-Fault Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816483-ACPL-330J
Ultra Librarian 3D Model Ultra Librarian ACPL-330J CAD Model

Description

The Avago Technologies ACPL-330J is a dual-channel, high-speed, smart gate drive optocoupler. This optocoupler is designed to provide reinforced insulation and reliable switching for power MOSFETs and IGBTs in various industrial and motor control applications.

Applications

  • Motor drives: Used in industrial motor control systems to drive IGBTs and MOSFETs.
  • Inverters: Employed in solar inverters, UPS (Uninterruptible Power Supplies), and other power conversion applications.
  • Power supplies: Found in switching power supplies and isolated power modules.
  • Industrial automation: Used in robotics, programmable logic controllers (PLCs), and other industrial equipment.
  • Renewable energy: In solar power and wind turbine systems for controlling power electronic components.

Features

  • Dual-channel: Provides two independent gate drive channels in a single package.
  • High-speed switching: Offers fast switching speeds for efficient power conversion.
  • Reinforced insulation: Provides high voltage isolation between the input and output.
  • Smart gate drive: Includes features such as under-voltage lockout (UVLO) and over-current detection.
  • Surface mount technology (SMT): Suitable for automated assembly processes.

Benefits

  • Improved efficiency: Fast switching speeds reduce power losses and increase efficiency.
  • Enhanced reliability: Reinforced insulation and protection features ensure reliable operation.
  • Reduced system cost: Integrated features simplify the design and reduce component count.
  • Safe operation: UVLO and over-current detection protect the power devices from damage.
  • Compact design: Saves valuable space on the PCB.

Additional Details

The ACPL-330J operates with a wide supply voltage range and is designed for high-noise environments. It is available in a surface mount package for automated assembly. This optocoupler is RoHS compliant, adhering to environmental standards. The dual-channel configuration allows for driving two power devices or implementing half-bridge configurations.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1063 $61.2756
28+ $4.1903 $117.3284
43+ $4.0598 $174.5714
59+ $3.9282 $231.7638
77+ $3.7976 $292.4152
102+ $3.4049 $347.2998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess