EN
  • EN
  • DE
  • IT

ACPL-W481

Part No ACPL-W481
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Inverted Logic, High CMR Optocoupler for Intelligent Power Modules and IGBT/MOSFET Gate Drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135450-ACPL-W481
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-W481 CAD Model

Description

The ACPL-W481 is a dual-channel, high-CMR insulation amplifier designed for accurate current and voltage sensing in electronic power converters. It features excellent linearity and temperature stability, making it suitable for demanding applications where precise measurements are critical. This isolation amplifier provides galvanic isolation between the input and output sides, protecting sensitive control circuitry from high-voltage potentials. Avago Technologies (now Broadcom) designs these amplifiers for use in harsh environments.

Applications:

  • Motor drives: Precisely measures motor current for accurate torque control.
  • Inverters: Senses voltage and current in solar inverters and UPS systems for feedback control.
  • Power supplies: Provides isolated current and voltage sensing for power supply regulation.
  • Electric vehicle chargers: Measures current and voltage for accurate charging control and safety.
  • Welding equipment: Provides feedback for current regulation in welding applications.

Features:

  • High common-mode rejection (CMR): Minimizes the impact of noise on the measured signal.
  • Excellent linearity: Ensures accurate measurements across the entire input range.
  • High isolation voltage: Provides robust galvanic isolation between the input and output.
  • Dual-channel configuration: Allows for simultaneous measurement of two signals.
  • Wide operating temperature range: Suitable for use in harsh industrial environments.
  • Compact package: Saves board space in densely populated circuits.

Benefits:

  • Improved control accuracy: Precise current and voltage sensing enables more accurate control of power electronic systems.
  • Enhanced safety: Galvanic isolation protects control circuitry from high-voltage hazards.
  • Increased system reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced design complexity: Integrated features simplify circuit design.

Additional Details:

The ACPL-W481 typically operates with a supply voltage of 5V. The input voltage range is usually specified to accommodate typical shunt resistor voltages. The gain and offset are precisely trimmed during manufacturing to ensure high accuracy. The isolation voltage is typically rated at several kilovolts. The datasheet provides detailed information on the amplifier's performance characteristics, including linearity, temperature drift, and bandwidth. It is designed for signals with frequencies in the tens to hundreds of kHz, but the exact bandwidth should be verified with the datasheet.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $18.8257
Lattice Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Lowest to $10.9684
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $137.9105
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $31.2098
Texas Instruments
Lowest to $14.1586

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess