EN
  • EN
  • DE
  • IT

ACPM-9001-LT1

Part No ACPM-9001-LT1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Power Amplifier Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135477-ACPM-9001-LT1
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPM-9001-LT1 CAD Model

Description

The ACPM-9001-LT1 is a power amplifier module designed for wireless communication applications. This module typically operates in the cellular frequency bands and is engineered to provide high power and efficiency while maintaining excellent linearity. It is often used in mobile devices and wireless infrastructure to amplify the radio frequency (RF) signal before transmission.

Applications

  • Mobile Phones: Used to amplify the signal for cellular communication, ensuring reliable connectivity.
  • Wireless Infrastructure: Implemented in base stations and repeaters to enhance signal coverage and capacity.
  • Data Cards: Facilitates wireless data transfer in USB dongles and embedded modules.
  • IoT Devices: Enables long-range communication for IoT applications requiring cellular connectivity.
  • Wireless Modems: Provides robust RF amplification for various wireless modem applications.

Features

  • High Output Power: Delivers substantial RF power for extended communication range.
  • High Efficiency: Minimizes power consumption, contributing to longer battery life in portable devices.
  • Linearity: Maintains signal integrity and reduces distortion, improving overall performance.
  • Integrated Matching Circuitry: Simplifies design and reduces the need for external components.
  • Compact Size: Enables integration into space-constrained devices.

Benefits

  • Extended Communication Range: High output power ensures reliable connectivity over greater distances.
  • Longer Battery Life: High efficiency reduces power consumption, extending the operating time of battery-powered devices.
  • Improved Signal Quality: Linearity minimizes distortion and maintains signal integrity, enhancing overall performance.
  • Simplified Design: Integrated matching circuitry reduces the complexity of RF design.
  • Compact Devices: Small size allows for integration into space-constrained applications.

Additional Details

The ACPM-9001-LT1 typically supports multiple cellular frequency bands, including LTE bands. The module is designed to meet the stringent requirements of modern wireless communication systems, providing a reliable and efficient solution for RF amplification. It is available in a surface-mount package for easy integration into various devices. The specific gain and power levels vary depending on the operating frequency and voltage, but it’s engineered for optimal performance within the defined cellular bands. The thermal characteristics are also optimized to ensure stable operation under varying load conditions.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Micron Technology Inc.
Lowest to $8.2538
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
RF Micro Devices
Lowest to $2.8390

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess