EN
  • EN
  • DE

AFEM-8010-AP1

Part No AFEM-8010-AP1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816868-AFEM-8010-AP1
Ultra Librarian 3D Model Ultra Librarian AFEM-8010-AP1 CAD Model

Description

The AFEM-8010-AP1 is a Front-End Module (FEM) created by Avago Technologies (now Broadcom). It is designed to streamline the RF signal path in wireless communication devices. It integrates crucial components to optimize performance.

Applications

  • Smartphones: Utilized in smartphones to manage and enhance cellular signal transmission and reception.
  • Cellular-Enabled Tablets: Integrated into tablets with cellular connectivity to ensure reliable wireless communication.
  • IoT Devices: Used in various IoT devices requiring cellular connectivity for data transmission.

Features

  • Integrated Power Amplifier (PA): Includes a power amplifier to boost the signal strength for transmission.
  • Integrated Filters: Incorporates filters to remove unwanted noise and interference, improving signal clarity.
  • Integrated Switches: Features switches to manage signal routing and band selection.
  • Compact Design: Designed with a small form factor to fit into space-constrained mobile devices.
  • Multi-Band Compatibility: Supports multiple frequency bands, allowing for operation on different cellular networks.

Benefits

  • Improved Signal Quality: Enhances signal quality and reduces noise for better communication performance.
  • Reduced Board Space: Minimizes the required board space due to the integration of multiple components.
  • Simplified Design: Simplifies the RF design process by integrating essential components into a single module.
  • Enhanced Battery Life: Optimizes power consumption, which helps to extend battery life in portable devices.
  • Cost Reduction: Reduces the overall component count and simplifies assembly, potentially lowering manufacturing costs.

Additional Details

The AFEM-8010-AP1 typically operates within specific cellular frequency ranges. The datasheet provides detailed information on its electrical characteristics, such as voltage requirements, power output, and impedance matching. Proper thermal management is important during the integration of this FEM to ensure reliable performance. It is designed to comply with relevant regulatory standards for RF devices.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess