EN
  • EN
  • DE

SN74ALVTH16244GRE4

Part No SN74ALVTH16244GRE4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1094885-SN74ALVTH16244GRE4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16244GRE4 CAD Model

Description

SN74ALVTH16244GRE4 - 16-Bit Buffers And Line Drivers

The SN74ALVTH16244GRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the ALVTH family and is characterized by its low-voltage, high-speed operation. It features sixteen non-inverting buffers and line drivers with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers.

Key Features:

  • Technology: The device is built on Advanced Low-Voltage CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Operating Voltage: It operates at a voltage range of 2.5V to 3.6V, allowing for compatibility with various low voltage systems.
  • High Drive: The SN74ALVTH16244GRE4 can drive ±24-mA output current, which is suitable for driving heavily loaded outputs with minimal signal distortion.
  • Speed: It boasts a fast propagation delay time, ensuring quick response times in high-speed data transmission applications.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up/pull-down resistors, simplifying the design and reducing component count.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-organized system without the need for additional interface components.
  • Package: The SN74ALVTH16244GRE4 is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface mount technology and provides space-saving advantages.

Applications:

The versatility of the SN74ALVTH16244GRE4 makes it suitable for a wide array of applications. It is commonly used in:

  • Memory buffering and driving
  • Bus interface and extension
  • Data communication systems
  • High-speed data paths
  • Servers and telecommunications equipment

The SN74ALVTH16244GRE4 from Texas Instruments is a robust solution for system designers looking for a high-speed, low-power buffer and line driver. Its advanced features ensure reliable operation in a variety of digital applications where signal integrity and operational efficiency are paramount.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Shindengen
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
Sipex Corporation
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
Analog Devices Inc.
Lowest to $46.9219
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1585 $51.8040
57+ $1.7711 $100.9527
88+ $1.7158 $150.9904
121+ $1.6604 $200.9084
156+ $1.6051 $250.3956
209+ $1.4390 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess