The ATF-52189-TR1 is a high linearity, low noise Enhancement-mode Pseudomorphic High Electron Mobility Transistor (E-pHEMT) designed for wireless applications in the 0.45 to 6 GHz frequency range. It is manufactured by Avago Technologies and comes in a surface-mount package for ease of integration into modern circuit designs.
Applications:
- Low Noise Amplifiers (LNAs) in cellular base stations
- Wireless infrastructure
- Satellite communication systems
- ISM band applications
- General purpose amplification in the specified frequency range
Features:
- High Linearity: Offers excellent linearity performance, crucial for minimizing distortion in communication systems.
- Low Noise Figure: Provides a low noise figure which improves receiver sensitivity.
- High Gain: Delivers substantial gain, reducing the need for multiple amplifier stages.
- Enhancement Mode Operation: Simplifies biasing requirements, requiring only a positive gate voltage.
- Surface Mount Package: Facilitates easy assembly and integration into compact circuit layouts.
- Wide Frequency Range: Operates effectively from 450 MHz to 6 GHz.
Benefits:
- Improved System Performance: The combination of high linearity and low noise figure enhances the overall performance of wireless communication systems.
- Simplified Design: Enhancement mode operation simplifies biasing, reducing component count and design complexity.
- Reduced Power Consumption: Optimized for low power consumption, extending battery life in portable devices.
- Increased Reliability: Designed for high reliability, ensuring long-term performance in demanding environments.
- Cost-Effective Solution: Offers a balance of performance and cost, making it suitable for various applications.
Additional Details:
The ATF-52189-TR1 is commonly used in first-stage LNAs where a low noise figure is critical. It offers a typical noise figure of 0.6 dB at 2 GHz and an associated gain of 17 dB. The device operates with a drain voltage of 3 V and a drain current of 40 mA. Its high linearity performance is characterized by a high Output IP3 (OIP3), ensuring minimal distortion in demanding signal environments. The SOT-343 (SC-70) package allows for automated assembly, and its small size is ideal for miniaturized devices.