EN
  • EN
  • DE

HCNR201-500NE

Part No HCNR201-500NE
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824652-HCNR201-500NE
Ultra Librarian 3D Model Ultra Librarian HCNR201-500NE CAD Model

Description

The HCNR201-500NE is a high-linearity analog optocoupler manufactured by Broadcom (formerly Avago Technologies). It provides galvanic isolation between the input and output circuits while maintaining a high degree of signal fidelity. It is designed for use in applications requiring precise and reliable signal transmission across an isolation barrier.

Applications:

  • Inverter power supplies
  • Voltage and current sensing
  • Analog signal isolation
  • Medical equipment
  • Industrial automation

Features:

  • High linearity: Minimizes distortion of the analog signal during transmission.
  • Galvanic isolation: Provides electrical isolation between the input and output.
  • Wide bandwidth: Supports high-frequency signals.
  • Low input current: Requires minimal input current to operate.
  • High common-mode rejection: Rejects common-mode noise, improving signal integrity.
  • Operating temperature range: Specified for industrial temperature environments.
  • Safety certifications: Meets relevant safety standards for isolation devices.

Benefits:

  • Improved safety: Galvanic isolation protects sensitive circuits and users from high voltages.
  • Enhanced signal integrity: High linearity and common-mode rejection ensure accurate signal transmission.
  • Reduced noise: Isolation minimizes ground loops and noise coupling.
  • Simplified system design: Integrates isolation functionality into a single component.
  • Increased system reliability: Provides robust isolation in harsh environments.

Additional Details:

The HCNR201-500NE utilizes an LED (Light Emitting Diode) and a photodiode to transfer the signal across the isolation barrier. A feedback loop is used to improve the linearity and stability of the signal transmission. The isolation voltage is typically several kilovolts. The "500NE" suffix indicates the specific lead form and packaging options. The datasheet provides detailed information about the optocoupler's electrical characteristics, timing parameters, and safety certifications. Proper design considerations, such as external resistor selection and component placement, are essential for optimal performance. This optocoupler is a critical component in systems requiring reliable and safe isolation of analog signals.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess