EN
  • EN
  • DE

MGA-683P8-TR1G

Part No MGA-683P8-TR1G
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Misc Products
Description Low Noise And High Linearity Active Bias Low Noise Amplifi er
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830789-MGA-683P8-TR1G
Ultra Librarian 3D Model Ultra Librarian MGA-683P8-TR1G CAD Model

Description

The MGA-683P8-TR1G is a high-performance, low-noise amplifier (LNA) manufactured by Avago Technologies (now Broadcom). This GaAs E-pHEMT MMIC amplifier is designed to provide excellent gain and low noise figure for various wireless communication applications. It's particularly well-suited for receiver front-ends where signal amplification with minimal added noise is essential.

Applications

  • Cellular infrastructure (BTS, NodeB, eNodeB)
  • Wireless LAN (WLAN) 802.11 a/b/g/n/ac
  • Satellite receivers
  • GPS receivers
  • ISM band applications

Features

  • High gain: Provides significant signal amplification, improving receiver sensitivity.
  • Low noise figure: Minimizes the addition of noise, enhancing signal-to-noise ratio (SNR).
  • High linearity: Ensures minimal signal distortion, crucial for handling complex modulation schemes.
  • Internally matched: Simplifies circuit design and reduces the need for external components.
  • Compact surface mount package: Allows for easy integration and space-saving designs.
  • Single positive supply: Simplifies biasing and power supply requirements.

Benefits

  • Improved receiver sensitivity: Enables the detection of weaker signals, extending communication range.
  • Enhanced signal quality: Reduces noise and distortion, leading to clearer and more reliable data transmission.
  • Increased system performance: Supports higher data rates and improved overall system capabilities.
  • Simplified design process: Internal matching minimizes the need for complex external matching networks.
  • Reduced system cost: Fewer external components and easier assembly contribute to lower overall system costs.

Additional Details

The MGA-683P8-TR1G operates within a specified frequency range, typically covering common wireless communication bands. The exact gain, noise figure, and linearity characteristics are detailed in the manufacturer's datasheet and depend on the operating frequency and bias conditions. It's packaged in a small surface-mount format compatible with standard PCB assembly techniques. The datasheet provides essential information regarding biasing, application circuits, and thermal management to ensure reliable operation. Proper grounding and bypassing are also important for achieving optimal performance and stability. Refer to the manufacturer's datasheet for comprehensive specifications, S-parameters, and application notes.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8090 $64.0450
11+ $10.5105 $115.6155
18+ $10.1825 $183.2850
24+ $9.8533 $236.4792
31+ $9.5253 $295.2843
41+ $8.5401 $350.1441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess