EN
  • EN
  • DE

QCPL-A58JV-500E

Part No QCPL-A58JV-500E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995211-QCPL-A58JV-500E
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCPL-A58JV-500E CAD Model

Description

The QCPL-A58JV-500E is a high-performance rotary encoder manufactured by Avago Technologies Limited (now Broadcom Inc.). It is designed for precise position and velocity feedback in a variety of industrial and automation applications.

Applications

  • Robotics: Used in robotic arms and automated systems for precise joint positioning and motion control.
  • CNC Machines: Employed in CNC milling machines, lathes, and other machine tools for accurate tool positioning and feedback.
  • Motor Control: Integrated into motor control systems for precise speed and position feedback, improving motor performance and efficiency.
  • Printers: Utilized in industrial printers and plotters for accurate print head positioning and media handling.
  • Medical Equipment: Applied in medical imaging devices and robotic surgery systems for precise movement and control.

Features

  • High Resolution: Provides a resolution of 500 counts per revolution (CPR), enabling precise position feedback.
  • Quadrature Output: Generates quadrature output signals (A and B channels) for direction and position information.
  • Incremental Encoder: An incremental encoder that provides relative position information, suitable for dynamic applications.
  • Compact Design: Designed with a compact form factor for easy integration into space-constrained environments.
  • Robust Construction: Built with durable materials for reliable operation in harsh industrial environments.

Benefits

  • Precise Positioning: Enables accurate and repeatable positioning in various automation systems.
  • Improved Control: Enhances motor control performance, leading to improved efficiency and reduced energy consumption.
  • Reliable Operation: Provides reliable feedback in demanding industrial applications.
  • Easy Integration: Designed for easy installation and integration into existing systems.
  • Increased Productivity: Improves overall productivity by enabling precise and efficient operation.

Additional Details

The QCPL-A58JV-500E rotary encoder typically operates on a 5V power supply. The output signals are TTL compatible. The encoder is designed to withstand a wide range of operating temperatures and humidity levels. It is commonly used with encoder cables and interface electronics for signal processing and data acquisition.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5192 $52.7880
35+ $2.8876 $101.0660
54+ $2.7974 $151.0596
74+ $2.7071 $200.3254
96+ $2.6169 $251.2224
128+ $2.3462 $300.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess