EN
  • EN
  • DE
  • IT

AL37219C-PC-PBF

Part No AL37219C-PC-PBF
Manufacturer Averlogic
Catalog Hard To Find
Description 9 Channel Video Surveillance processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Averlogic
Win Source Part Number 1143302-AL37219C-PC-PBF
Manufacturer Homepage www.averlogic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AL37219C-PC-PBF CAD Model

Description

The AL37219C-PC-PBF is a video decoder IC manufactured by Averlogic. It is designed to decode various video formats and output digital video signals. This part is often used in applications requiring the conversion of analog video signals to digital format.

Applications:

  • Video surveillance systems: Decoding analog video from security cameras and converting it to digital format for recording and display.
  • Automotive infotainment systems: Decoding video from backup cameras and other video sources for display on the car's screen.
  • Industrial imaging systems: Converting analog video from industrial cameras to digital format for processing and analysis.
  • Medical imaging systems: Decoding video from medical imaging equipment for display and recording.
  • Video conferencing systems: Converting analog video from cameras to digital format for transmission over the network.

Features:

  • Multi-format decoding: Supports decoding of various analog video formats, such as NTSC, PAL, and SECAM.
  • High-resolution output: Provides high-resolution digital video output.
  • Automatic gain control (AGC): Automatically adjusts the gain to optimize the video signal quality.
  • Brightness and contrast control: Allows for adjusting the brightness and contrast of the video output.
  • Chroma control: Allows for adjusting the color saturation of the video output.
  • Built-in comb filter: Reduces noise and artifacts in the video signal.
  • Digital output interfaces: Provides various digital output interfaces, such as ITU-R BT.656.

Benefits:

  • Improved video quality: High-resolution output and built-in comb filter ensure high-quality video.
  • Versatile application: Multi-format decoding allows for use with various analog video sources.
  • Simplified system design: Integrated features simplify system integration.
  • Enhanced image clarity: Reduces noise and artifacts for clearer images.

Additional Details:

The AL37219C-PC-PBF operates on a 3.3V power supply. It is lead-free (PbF) and RoHS compliant. The PC designation typically refers to the package type. Refer to the datasheet for the precise pinout and operating characteristics.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess