EN
  • EN
  • DE

100B221JT200XT

Part No 100B221JT200XT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Description 220PF 200V 5% B-size
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993350-100B221JT200XT
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100B221JT200XT CAD Model

Description

The 100B221JT200XT is a ceramic multilayer capacitor manufactured by AVX Corporation (now part of Kyocera AVX). These capacitors are widely used in electronic circuits for various applications such as filtering, bypassing, and decoupling. They offer stable performance and high reliability.

Applications

  • Bypass Capacitors: Used to bypass unwanted AC signals to ground.
  • Decoupling Capacitors: Employed to decouple power supply lines, providing a stable voltage source.
  • Filtering: Integrated into filtering circuits to remove noise and unwanted frequencies.
  • Timing Circuits: Utilized in timing circuits for their stable capacitance value.
  • Energy Storage: Used for storing electrical energy in low-power applications.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small form factor.
  • High Stability: Offers stable performance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • High Voltage Rating: Suitable for applications with higher voltage requirements.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Effective Noise Reduction: Reduces noise and ripple in power supplies and signal lines.
  • Improved Circuit Performance: Provides stable and reliable operation of electronic circuits.
  • Compact Design: Saves board space due to its small size.
  • Long Lifespan: Offers high reliability and a long operating life.
  • Environmental Compliance: Meets environmental regulations, making it suitable for green electronics.

Additional Details

Ceramic multilayer capacitors (MLCCs) like the 100B221JT200XT are manufactured by layering ceramic dielectric material with metal electrodes. This construction allows for high capacitance values in a small package. The capacitance, voltage rating, and temperature coefficient are critical parameters for selecting the appropriate capacitor for a specific application.

The "100B221JT200XT" designation includes information about the capacitor's characteristics. For example, "221" typically indicates the capacitance value (22 x 10^1 pF = 220 pF), and "JT" might specify the temperature coefficient and tolerance. The "200XT" could represent the voltage rating and case size.

AVX Corporation/Kyocera AVX is a leading global manufacturer of electronic components, including a wide range of capacitors. Their MLCCs are known for their quality and reliability, making them a popular choice for various electronic applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,029 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess