EN
  • EN
  • DE

TA1969A

Part No TA1969A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, Saw, 2350 MHz, 100 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097906-TA1969A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA1969A CAD Model

Description

The TA1969A is a SAW (Surface Acoustic Wave) filter, skillfully engineered by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are integral components in various Radio Frequency (RF) systems, designed to selectively allow specific frequencies to pass while effectively attenuating unwanted signals and noise. This particular filter is tailored for applications requiring precise frequency control and signal integrity.

Applications

  • Cellular Communication Systems: Used in mobile phones to filter and refine signals, ensuring optimal network performance.
  • Wireless Data Transmission: Integrated into Wi-Fi routers and access points to reduce interference and improve data throughput.
  • Remote Control Applications: Employed in remote keyless entry (RKE) systems and garage door openers for reliable signal transmission.
  • Industrial Control Systems: Utilized in wireless sensors and control systems for precise and reliable communication.
  • Medical Devices: Integrated into wireless medical devices for accurate and reliable data transmission.

Features

  • High Selectivity: Provides excellent rejection of unwanted signals, ensuring precise frequency filtering.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and integrity.
  • Compact Footprint: Designed for integration into small form-factor electronic devices.
  • Stable Performance Characteristics: Maintains consistent filtering performance across a wide range of operating conditions.

Benefits

  • Enhanced Signal Quality: Improves the clarity and reliability of communication by eliminating unwanted noise and interference.
  • Extended Range of Communication: Reduces signal degradation, enabling communication over greater distances.
  • Reduced Interference: Prevents unwanted signals from disrupting intended communication.
  • Improved Wireless System Performance: Enhances the overall functionality and reliability of wireless devices and systems.

Additional Details

The TA1969A SAW filter is meticulously designed to meet the stringent requirements of modern wireless communication systems. It is optimized for a specific frequency range and bandwidth, as detailed in the manufacturer's datasheet. SAW filters, such as the TA1969A, offer distinct advantages over traditional filter technologies, including smaller size, higher performance, and greater reliability, making them crucial components in ensuring the efficient and reliable operation of wireless networks and communication devices.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0905 $50.2275
1,350+ $0.0742 $100.1700
2,090+ $0.0719 $150.2710
2,875+ $0.0696 $200.1000
3,715+ $0.0673 $250.0195
4,980+ $0.0603 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess