EN
  • EN
  • DE

100C390GT2500X

Part No 100C390GT2500X
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222602-100C390GT2500X
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 100C390GT2500X CAD Model

Description

The 100C390GT2500X is a ceramic capacitor manufactured by AVX Corporation, now a part of Kyocera AVX. Ceramic capacitors are widely used in electronic circuits for various purposes, including filtering, decoupling, and energy storage. This particular capacitor is characterized by its specific capacitance, voltage rating, temperature coefficient, and case size, all of which contribute to its suitability for particular applications.

Applications:

  • Power Supplies: Used for filtering and smoothing DC voltage.
  • Automotive Electronics: Suitable for automotive applications due to their reliability and stability in harsh environments.
  • High-Frequency Circuits: Employed in RF and microwave circuits for impedance matching and signal filtering.
  • Industrial Equipment: Utilized in industrial control systems and power electronics for noise reduction and voltage stabilization.
  • Medical Devices: Found in medical electronic equipment where reliability and performance are critical.

Features:

  • High Capacitance Value: Offers a significant capacitance for energy storage and filtering.
  • High Voltage Rating: Designed to withstand high voltage levels, ensuring reliable operation in demanding applications.
  • Ceramic Dielectric: Provides excellent stability and low losses at high frequencies.
  • Compact Size: Allows for dense circuit board layouts.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards for hazardous substances.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable capacitance for optimal circuit operation.
  • Enhanced Reliability: High-quality construction ensures long-term reliability and performance.
  • Noise Reduction: Effectively filters out unwanted noise and ripple in power supplies and other circuits.
  • Space Saving: Compact size allows for higher component density on circuit boards.
  • Environmental Compliance: Meets environmental regulations, making it suitable for a wide range of applications.

Additional Details:

The specific technical specifications, such as the exact capacitance value, voltage rating, temperature coefficient, and tolerance, can be found in the manufacturer's datasheet. These specifications are crucial for selecting the correct capacitor for a specific application. The 100C series from AVX is known for its robust construction and suitability for high-reliability applications. The part number 100C390GT2500X indicates specific parameters related to capacitance, voltage, and tolerance. Always refer to the official AVX datasheet for precise details and application guidelines.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Amd
Need more? Email Us
Matsuo
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Microchip Technology
Lowest to $134.3284
GE Critical Power
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess